Vishay Precision Group Single Diodes VS-150KS10

Description
Diode Standard 100V 150A Chassis, Stud Mount B-42
Request a Quote Datasheet
Description
Diode Standard 100V 150A Chassis, Stud Mount B-42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-150KS10-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-150KS10-ND
Single Diodes VS-150KS10-ND
Diode Standard 100V 150A Chassis, Stud Mount B-42

Diode Standard 100V 150A Chassis, Stud Mount B-42

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-150KS10 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-150KS10
Discrete Semiconductor Products - Diodes - Rectifiers VS-150KS10
DIODE GEN PURP 100V 150A B-42

DIODE GEN PURP 100V 150A B-42

Supplier's Site
Standard Diode, 150A, 100V Do-205Aa; Repetitive Peak Reverse Voltage Vishay - 07B3758 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 150A, 100V Do-205Aa; Repetitive Peak Reverse Voltage Vishay
07B3758
Standard Diode, 150A, 100V Do-205Aa; Repetitive Peak Reverse Voltage Vishay 07B3758
STANDARD DIODE, 150A, 100V DO-205AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 150A, 100V DO-205AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-150KS10
Rectifiers VS-150KS10
Rectifiers 100 Volt 150 Amp

Rectifiers 100 Volt 150 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-150KS10-ND VS-150KS10 07B3758 VS-150KS10
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 150A, 100V Do-205Aa; Repetitive Peak Reverse Voltage Vishay Rectifiers
Tj -40 to 200 C (-40 to 392 F)
Life Cycle Stage Removed
VF 1.33 volts 1.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5804US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage switching diode - BAS416Z - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Diodes, Rectifiers - Arrays - 15CTQ045-1PBF - 1121332-15CTQ045-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers