Vishay Intertechnology, Inc. Diode Arrays VS-12CWQ04FNTRLPBF

Description
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-12CWQ04FNTRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Schottky 40V 6A DPAK Diode and Rectifier - 286-VS-12CWQ04FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 6A DPAK Diode and Rectifier
286-VS-12CWQ04FNTRLPBF
Schottky 40V 6A DPAK Diode and Rectifier 286-VS-12CWQ04FNTRLPBF
DIODE ARRAY SCHOTTKY 40V 6A DPAK Product overview: VS-12CWQ04FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CWQ04FNTRLP BF can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V 6A DPAK Product overview: VS-12CWQ04FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CWQ04FNTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-12CWQ04FNTRLPBF - 1001372-VS-12CWQ04FNTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-12CWQ04FNTRLPBF
1001372-VS-12CWQ04FNTRLPBF
Diodes, Rectifiers - Arrays - VS-12CWQ04FNTRLPBF 1001372-VS-12CWQ04FNTRLPBF
Manufacturer: Vishay Win Source Part Number: 1001372-VS-12CWQ04FN TRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 530mV @ 6A Current - Reverse Leakage @ Vr: 3mA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 1001372-VS-12CWQ04FNTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 6A
Current - Reverse Leakage @ Vr: 3mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12CWQ04FNTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12CWQ04FNTRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-12CWQ04FNTRLPBF
DIODE ARRAY SCHOTTKY 40V 6A DPAK

DIODE ARRAY SCHOTTKY 40V 6A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-12CWQ04FNTRLPBF-ND 286-VS-12CWQ04FNTRLPBF 1001372-VS-12CWQ04FNTRLPBF VS-12CWQ04FNTRLPBF
Product Name Diode Arrays Schottky 40V 6A DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - VS-12CWQ04FNTRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) D-PAK (TO-252AA) DPAK
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data