Vishay Intertechnology, Inc. Schottky 60V 1.1A Diode and Rectifier VS-11DQ06

Description
DIODE SCHOTTKY 60V 1.1A DO204AL Product overview: VS-11DQ06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1.1A DO204AL Product overview: VS-11DQ06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1.1A Diode and Rectifier - 280-VS-11DQ06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1.1A Diode and Rectifier
280-VS-11DQ06
Schottky 60V 1.1A Diode and Rectifier 280-VS-11DQ06
DIODE SCHOTTKY 60V 1.1A DO204AL Product overview: VS-11DQ06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ06 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1.1A DO204AL Product overview: VS-11DQ06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 11DQ06-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
11DQ06-ND
Single Diodes 11DQ06-ND
Diode Schottky 60V 1.1A Through Hole DO-204AL (DO-41)

Diode Schottky 60V 1.1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-11DQ06 - 1001031-VS-11DQ06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-11DQ06
1001031-VS-11DQ06
Diodes, Rectifiers - Single - VS-11DQ06 1001031-VS-11DQ06
Manufacturer: Vishay Win Source Part Number: 1001031-VS-11DQ06 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1.1A Voltage - Forward (Vf) (Max) @ If: 580mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1001031-VS-11DQ06
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 580mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-11DQ06 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-11DQ06
Discrete Semiconductor Products - Diodes - Rectifiers VS-11DQ06
DIODE SCHOTTKY 60V 1.1A DO204AL

DIODE SCHOTTKY 60V 1.1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-VS-11DQ06 11DQ06-ND 1001031-VS-11DQ06 VS-11DQ06
Product Name Schottky 60V 1.1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-11DQ06 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-41; DO-204AL (DO-41)
Unlock Full Specs
to access all available technical data