Vishay Precision Group 80V 8A TO220 Diode and Rectifier VS-16CTQ080PBF

Description
DIODE ARR SCHOTT 80V 8A TO220-3 Product overview: VS-16CTQ080PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ080PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 80V 8A TO220-3 Product overview: VS-16CTQ080PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ080PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 8A TO220 Diode and Rectifier
286-VS-16CTQ080PBF
80V 8A TO220 Diode and Rectifier 286-VS-16CTQ080PBF
DIODE ARR SCHOTT 80V 8A TO220-3 Product overview: VS-16CTQ080PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ080PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 80V 8A TO220-3 Product overview: VS-16CTQ080PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ080PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-16CTQ080PBF - 142591-VS-16CTQ080PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-16CTQ080PBF
142591-VS-16CTQ080PBF
Diodes, Rectifiers - Arrays - VS-16CTQ080PBF 142591-VS-16CTQ080PBF
Manufacturer: Vishay Win Source Part Number: 142591-VS-16CTQ080PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 80V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 142591-VS-16CTQ080PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 80V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - VS-16CTQ080PBFGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 80V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 80V 8A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CTQ080PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CTQ080PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CTQ080PBF
DIODE ARR SCHOTT 80V 8A TO220-3

DIODE ARR SCHOTT 80V 8A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-16CTQ080PBF 142591-VS-16CTQ080PBF VS-16CTQ080PBFGI-ND VS-16CTQ080PBF
Product Name 80V 8A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-16CTQ080PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data