Vishay Intertechnology, Inc. 15V 55A Diode and Rectifier VS-115CNQ015APBF

Description
DIODE MODULE SCHOTT 15V 55A D618 Product overview: VS-115CNQ015APBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-115CNQ015APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE SCHOTT 15V 55A D618 Product overview: VS-115CNQ015APBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-115CNQ015APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 55A Diode and Rectifier - 286-VS-115CNQ015APBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 55A Diode and Rectifier
286-VS-115CNQ015APBF
15V 55A Diode and Rectifier 286-VS-115CNQ015APBF
DIODE MODULE SCHOTT 15V 55A D618 Product overview: VS-115CNQ015APBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-115CNQ015APBF can be used for catalog matching and distributor lookup.

DIODE MODULE SCHOTT 15V 55A D618 Product overview: VS-115CNQ015APBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-115CNQ015APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-115CNQ015APBF - 143827-VS-115CNQ015APBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-115CNQ015APBF
143827-VS-115CNQ015APBF
Diodes, Rectifiers - Arrays - VS-115CNQ015APBF 143827-VS-115CNQ015APBF
Manufacturer: Vishay Win Source Part Number: 143827-VS-115CNQ015A PBF Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 370mV @ 55A Current - Reverse Leakage @ Vr: 20mA @ 15V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Vishay
Win Source Part Number: 143827-VS-115CNQ015APBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 55A
Current - Reverse Leakage @ Vr: 20mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Diode Arrays - 115CNQ015APBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
115CNQ015APBF-ND
Diode Arrays 115CNQ015APBF-ND
Diode Array 1 Pair Common Cathode Schottky 15V 55A Chassis Mount D-61-8

Diode Array 1 Pair Common Cathode Schottky 15V 55A Chassis Mount D-61-8

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-115CNQ015APBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-115CNQ015APBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-115CNQ015APBF
DIODE MODULE SCHOTT 15V 55A D618

DIODE MODULE SCHOTT 15V 55A D618

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-115CNQ015APBF 143827-VS-115CNQ015APBF 115CNQ015APBF-ND VS-115CNQ015APBF
Product Name 15V 55A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-115CNQ015APBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk D-61-8 D-61-8
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data