DIODE 30 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ03FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ03FNTRL-
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay
Win Source Part Number: 107942-VS-12CWQ03FNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 6A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE ARRAY SCHOTTKY 30V 6A DPAK
DIODE ARRAY SCHOTTKY 30V 6A DPAK
30V Dual Common Cathode 470mV@6A 6A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 280-VS-12CWQ03FNTRL-M3 | 112-VS-12CWQ03FNTRL-M3TR-ND | 107942-VS-12CWQ03FNTRL-M3 | VS-12CWQ03FNTRL-M3 | VS-12CWQ03FNTRL-M3 | VS-12CWQ03FNTRL-M3 | VS-12CWQ03FNTRL-M3 |
| Product Name | 30 V DPAK Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-12CWQ03FNTRL-M3 | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | TO-252AA | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 6 amps | ||||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Arrangement | Common Catode | Common Catode |