Vishay Precision Group 45V 7.5A Diode and Rectifier VS-15CTQ045SPBF

Description
DIODE ARR SCHOT 45V 7.5A TO263AB Product overview: VS-15CTQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ045SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 45V 7.5A TO263AB Product overview: VS-15CTQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ045SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 7.5A Diode and Rectifier - 286-VS-15CTQ045SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 7.5A Diode and Rectifier
286-VS-15CTQ045SPBF
45V 7.5A Diode and Rectifier 286-VS-15CTQ045SPBF
DIODE ARR SCHOT 45V 7.5A TO263AB Product overview: VS-15CTQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ045SPBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 45V 7.5A TO263AB Product overview: VS-15CTQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ045SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 15CTQ045SPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
15CTQ045SPBF-ND
Diode Arrays 15CTQ045SPBF-ND
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-15CTQ045SPBF - 1001564-VS-15CTQ045SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-15CTQ045SPBF
1001564-VS-15CTQ045SPBF
Diodes, Rectifiers - Arrays - VS-15CTQ045SPBF 1001564-VS-15CTQ045SPBF
Manufacturer: Vishay Win Source Part Number: 1001564-VS-15CTQ045S PBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A Current - Reverse Leakage @ Vr: 800μA @ 45V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001564-VS-15CTQ045SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A
Current - Reverse Leakage @ Vr: 800μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15CTQ045SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15CTQ045SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-15CTQ045SPBF
DIODE ARR SCHOT 45V 7.5A TO263AB

DIODE ARR SCHOT 45V 7.5A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-15CTQ045SPBF 15CTQ045SPBF-ND 1001564-VS-15CTQ045SPBF VS-15CTQ045SPBF
Product Name 45V 7.5A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-15CTQ045SPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data