Diode Standard, Reverse Polarity 1000V 150A Chassis, Stud Mount DO-205AA (DO-8)
STANDARD DIODE, 150A, 1KV, DO-205AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:150A; Forward Voltage Max:1.47V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
DIODE GP REV 1KV 150A DO205AA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-150UR100DGI-ND | VS-150UR100D | 75C8929 | VS-150UR100D |
| Product Name | Single Diodes | Rectifiers | Standard Diode, 150A, 1Kv, Do-205Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 180 C (-40 to 356 F) | |||
| Package | DO-205AA | |||
| RoHS Compliant | RoHS |