Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount MT-K
Bridge Rectifiers 1200 Volt 110 Amp Product overview: VS-112MT120KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-112MT120KPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760220-VS-112MT120KP
Packaging: Tray
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: MT-K Module
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 110A
Categories: Discrete Semiconductor Products
Manufacturer Package: MT-K
Voltage - Peak Reverse (Maximum): 1200V
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 15
BRIDGE RECT 3P 1.2KV 110A MT-K
Bridge Rectifiers 1200 Volt 110 Amp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-112MT120KPBF-ND | 299-VS-112MT120KPBF | 760220-VS-112MT120KPBF | VS-112MT120KPBF | VS-112MT120KPBF |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers - VS-112MT120KPBF | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | MT-K Module | Tray | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| RoHS Compliant | RoHS |