Vishay Intertechnology, Inc. 40V 7.5A TO220 Diode and Rectifier VS-15CTQ040PBF

Description
DIODE ARR SCHOT 40V 7.5A TO220-3 Product overview: VS-15CTQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 40V 7.5A TO220-3 Product overview: VS-15CTQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 7.5A TO220 Diode and Rectifier
286-VS-15CTQ040PBF
40V 7.5A TO220 Diode and Rectifier 286-VS-15CTQ040PBF
DIODE ARR SCHOT 40V 7.5A TO220-3 Product overview: VS-15CTQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ040PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 40V 7.5A TO220-3 Product overview: VS-15CTQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-15CTQ040PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-15CTQ040PBF - 760500-VS-15CTQ040PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-15CTQ040PBF
760500-VS-15CTQ040PBF
Diodes, Rectifiers - Arrays - VS-15CTQ040PBF 760500-VS-15CTQ040PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760500-VS-15CTQ040PB F Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 800μA @ 40V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Family Name: VS-15CTQ040 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): VS-15CTQ040-M3; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760500-VS-15CTQ040PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 800μA @ 40V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: VS-15CTQ040
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): VS-15CTQ040-M3;
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 15CTQ040PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
15CTQ040PBF-ND
Diode Arrays 15CTQ040PBF-ND
Diode Array 1 Pair Common Cathode Schottky 40V 7.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 7.5A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15CTQ040PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15CTQ040PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-15CTQ040PBF
DIODE ARR SCHOT 40V 7.5A TO220-3

DIODE ARR SCHOT 40V 7.5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-15CTQ040PBF 760500-VS-15CTQ040PBF 15CTQ040PBF-ND VS-15CTQ040PBF
Product Name 40V 7.5A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-15CTQ040PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
VF 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data