Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325782-VS-10WQ045FN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 45 V
Capacitance @ Vr, F: 760pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: D-PAK (TO-252AA)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS10WQ045FNTRHM3
Base Product Number: 10WQ045
RoHS Status: ROHS3 Compliant
Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 45V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-10WQ045FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNTRHM
DIODE SCHOTTKY 45V 10A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1325782-VS-10WQ045FNTRHM3 | VS-10WQ045FNTRHM3-ND | 280-VS-10WQ045FNTRHM3 | VS-10WQ045FNTRHM3 | VS-10WQ045FNTRHM3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 45V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | |||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.6300 volts | 0.6300 volts |