Manufacturer: Vishay
Win Source Part Number: 111275-VS-12CWQ03FNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 6A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
DIODE ARRAY SCHOTTKY 30V 6A DPAK Product overview: VS-12CWQ03FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CWQ03FNTRPB
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 30V 6A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 111275-VS-12CWQ03FNTRPBF | 286-VS-12CWQ03FNTRPBF | VS-12CWQ03FNTRPBFGITR-ND | VS-12CWQ03FNTRPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-12CWQ03FNTRPBF | Schottky 30V 6A DPAK Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 0.4700 volts | 0.4700 volts | ||
| VR | 30 volts | |||
| IR | 3 mA |