Vishay Precision Group Diodes, Rectifiers - Single - VS-15ETX06FPPBF VS-15ETX06FPPBF

Description
Manufacturer: Vishay Win Source Part Number: 135433-VS-15ETX06FPP BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 3.2V @ 15A Reverse Recovery Time (trr): 32ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 135433-VS-15ETX06FPP BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 3.2V @ 15A Reverse Recovery Time (trr): 32ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-15ETX06FPPBF - 135433-VS-15ETX06FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15ETX06FPPBF
135433-VS-15ETX06FPPBF
Diodes, Rectifiers - Single - VS-15ETX06FPPBF 135433-VS-15ETX06FPPBF
Manufacturer: Vishay Win Source Part Number: 135433-VS-15ETX06FPP BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 3.2V @ 15A Reverse Recovery Time (trr): 32ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 135433-VS-15ETX06FPPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 15A
Reverse Recovery Time (trr): 32ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2 Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - VS-15ETX06FPPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-15ETX06FPPBF-ND
Single Diodes VS-15ETX06FPPBF-ND
Diode Standard 600V 15A Through Hole TO-220-2 Full Pack

Diode Standard 600V 15A Through Hole TO-220-2 Full Pack

Buy Now Datasheet
600V 15A TO220 Diode and Rectifier - 280-VS-15ETX06FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A TO220 Diode and Rectifier
280-VS-15ETX06FPPBF
600V 15A TO220 Diode and Rectifier 280-VS-15ETX06FPPBF
DIODE GP 600V 15A TO220-2FP Product overview: VS-15ETX06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETX06FPPBF can be used for catalog matching and distributor lookup.

DIODE GP 600V 15A TO220-2FP Product overview: VS-15ETX06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETX06FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15ETX06FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15ETX06FPPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-15ETX06FPPBF
DIODE GP 600V 15A TO220-2FP

DIODE GP 600V 15A TO220-2FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 135433-VS-15ETX06FPPBF VS-15ETX06FPPBF-ND 280-VS-15ETX06FPPBF VS-15ETX06FPPBF
Product Name Diodes, Rectifiers - Single - VS-15ETX06FPPBF Single Diodes 600V 15A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 3.2 volts 3.2 volts
VR 600 volts
IR 0.0500 mA
trr 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
RF Diodes - BA592 E6433 - 818718-BA592 E6433 - Win Source Electronics
View Details
2 suppliers