Manufacturer: Vishay
Win Source Part Number: 005184-VS-10MQ060NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 31pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: VS-10MQ060N
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RBR2L60ADD; RBR2L60ADDTE25; CMSH2-60M BK Lead Free;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management, Safety
Quantity per package: 7,500
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Schottky Rectifier Diode, 60V, 2.1A, SMA, Surface Mount Product overview: VS-10MQ060NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ060NTRPBF
DIODE SCHOTTKY 60V 1A DO214AC
DIODE SCHOTTKY 60V 1A DO214AC
Schottky Diodes & Rectifiers 1.5 Amp 60 Volt
60V 630mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECTIFIER, 2.1A, 60V, SMA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2.1A; Diode Configuration:Single
DIODE RECTIFIER, SCHOTTKY, 2.1A, 60V, DO214AC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2.1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 005184-VS-10MQ060NTRPBF | 10MQ060NPBFCT-ND | 280-VS-10MQ060NTRPBF | VS-10MQ060NTRPBF | VS-10MQ060NTRPBF | VS-10MQ060NTRPBF | VS-10MQ060NTRPBF | 19K8489 | 29X0586 |
| Product Name | Diodes, Rectifiers - Single - VS-10MQ060NTRPBF | Single Diodes | Schottky SMD 60V 2.1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rectifier, 2.1A, 60V, Sma; Repetitive Peak Reverse Voltage Vishay | Diode Rectifier, Schottky, 2.1A, 60V, Do214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Life Cycle Stage | Active | Active | |||||||
| Package | SMA; SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA (DO-214AC) | SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | ||
| VF | 0.6300 volts | 0.6300 volts | 0.6300 volts | 0.6300 volts | 0.6200 volts | 0.6300 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |