Vishay Precision Group Diodes, Rectifiers - Single - VS-15ETH06FP-N3 VS-15ETH06FP-N3

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279799-VS-15ETH06FP -N3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 29ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-2 Full Pack Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-2 Full Pack Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.2V at 15A Current - Reverse Leakage at Vr: 40μA at 600V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279799-VS-15ETH06FP -N3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 29ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-2 Full Pack Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-2 Full Pack Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.2V at 15A Current - Reverse Leakage at Vr: 40μA at 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-15ETH06FP-N3 - 1279799-VS-15ETH06FP-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15ETH06FP-N3
1279799-VS-15ETH06FP-N3
Diodes, Rectifiers - Single - VS-15ETH06FP-N3 1279799-VS-15ETH06FP-N3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279799-VS-15ETH06FP -N3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 29ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-2 Full Pack Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-2 Full Pack Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.2V at 15A Current - Reverse Leakage at Vr: 40μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279799-VS-15ETH06FP-N3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 29ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-2 Full Pack
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.2V at 15A
Current - Reverse Leakage at Vr: 40μA at 600V

Buy Now
Single Diodes - VS-15ETH06FP-N3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-15ETH06FP-N3-ND
Single Diodes VS-15ETH06FP-N3-ND
Diode Standard 600V 15A Through Hole TO-220-2 Full Pack

Diode Standard 600V 15A Through Hole TO-220-2 Full Pack

Buy Now Datasheet
Diode and Rectifier - 280-VS-15ETH06FP-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-15ETH06FP-N3
Diode and Rectifier 280-VS-15ETH06FP-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-15ETH06FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06FP-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-15ETH06FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06FP-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 600V 15A 22ns Single Die

Rectifiers 600V 15A 22ns Single Die

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15ETH06FP-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15ETH06FP-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15ETH06FP-N3
DIODE GP 600V 15A TO220-2FP

DIODE GP 600V 15A TO220-2FP

Supplier's Site
Rectifier, 600V, 15A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Vishay - 33AC3459 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 15A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Vishay
33AC3459
Rectifier, 600V, 15A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Vishay 33AC3459
RECTIFIER, 600V, 15A, TO-220FP; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:2.2V; Reverse Recovery Time trr Max:29ns; Forward Surge Current Ifsm Max:180A RoHS Compliant: Yes

RECTIFIER, 600V, 15A, TO-220FP; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:2.2V; Reverse Recovery Time trr Max:29ns; Forward Surge Current Ifsm Max:180A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 1279799-VS-15ETH06FP-N3 VS-15ETH06FP-N3-ND 280-VS-15ETH06FP-N3 VS-15ETH06FP-N3 VS-15ETH06FP-N3 33AC3459
Product Name Diodes, Rectifiers - Single - VS-15ETH06FP-N3 Single Diodes Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 600V, 15A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Vishay
Diode Type Standard
VF 2.2 volts 2.2 volts 2.2 volts
VR 600 volts
IR 0.0400 mA
trr 29 ns 29 ns
Unlock Full Specs
to access all available technical data