Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 100V 1A DO214AC Product overview: VS-10MQ100NPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ100NPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 105795-VS-10MQ100NPB
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: VS-10MQ100N
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-10MQ100HM3/5AT; BR210_R1_10001; SR29_R1_00001; CMSH2-100M TR13 PBFREE;
Introduction Date: March 23, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE SCHOTTKY 100V 1A DO214AC
DIODE SCHOTTKY 100V 1A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 10MQ100NPBF-ND | 280-VS-10MQ100NPBF | 105795-VS-10MQ100NPBF | VS-10MQ100NPBF | VS-10MQ100NPBF |
| Product Name | Single Diodes | Schottky 100V 1A Diode and Rectifier | Diodes, Rectifiers - Single - VS-10MQ100NPBF | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |