DIODE 12 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-12EWH06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12EWH06FN-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1001378-VS-12EWH06FN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 12A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252, (D-Pak)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Diode Standard 600V 12A Surface Mount TO-252, (D-Pak)
Rectifiers 12A 600V 18ns Hyperfast
DIODE GEN PURP 600V 12A TO252
DIODE, ULTRAFAST RECOVERY, 12A, 600V, TO-252AA-3; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-VS-12EWH06FN-M3 | 1001378-VS-12EWH06FN-M3 | VS-12EWH06FN-M3-ND | VS-12EWH06FN-M3 | VS-12EWH06FN-M3 | 82T9770 |
| Product Name | 12 A 600 V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - VS-12EWH06FN-M3 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast Recovery, 12A, 600V, To-252Aa-3; Repetitive Peak Reverse Voltage Vishay |
| Package | Rail/Tube | TO-252-3 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 12 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |