Vishay Intertechnology, Inc. Diode Arrays VS-113CNQ100ASLPBF

Description
Diode Array 1 Pair Common Cathode Schottky 100V 55A Surface Mount D-61-8-SL
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 55A Surface Mount D-61-8-SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-113CNQ100ASLPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 55A Surface Mount D-61-8-SL

Diode Array 1 Pair Common Cathode Schottky 100V 55A Surface Mount D-61-8-SL

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-113CNQ100ASLPBF - 145078-VS-113CNQ100ASLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-113CNQ100ASLPBF
145078-VS-113CNQ100ASLPBF
Diodes, Rectifiers - Arrays - VS-113CNQ100ASLPBF 145078-VS-113CNQ100ASLPBF
Manufacturer: Vishay Win Source Part Number: 145078-VS-113CNQ100A SLPBF Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 110A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 145078-VS-113CNQ100ASLPBF
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 110A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
100V 55A Diode and Rectifier - 286-VS-113CNQ100ASLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 55A Diode and Rectifier
286-VS-113CNQ100ASLPBF
100V 55A Diode and Rectifier 286-VS-113CNQ100ASLPBF
DIODE ARR SCHOTT 100V 55A D618SL Product overview: VS-113CNQ100ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-113CNQ100ASLP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 55A D618SL Product overview: VS-113CNQ100ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-113CNQ100ASLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-113CNQ100ASLPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-113CNQ100ASLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-113CNQ100ASLPBF
DIODE ARR SCHOTT 100V 55A D618SL

DIODE ARR SCHOTT 100V 55A D618SL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number VS-113CNQ100ASLPBFGI-ND 145078-VS-113CNQ100ASLPBF 286-VS-113CNQ100ASLPBF VS-113CNQ100ASLPBF
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-113CNQ100ASLPBF 100V 55A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package D-61-8-SL D-61-8-SL Tube
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data