23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount PMDTM
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount PMDTM
TVS DIODE 14VWM 23.2VC PMDTM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS14VUA1LAMCT-ND | VS14VUA1LAMTR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-128 | PMDTM |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 23.2 volts | 23.2 volts |