Diode Standard 600V 150A Chassis, Stud Mount B-42
DIODE GEN PURP 600V 150A B-42
STANDARD DIODE, 150A, 600V DO-205AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-150KS60-ND | VS-150KS60 | 07B3764 | VS-150KS60 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 150A, 600V Do-205Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -40 to 200 C (-40 to 392 F) | |||
| Life Cycle Stage | Removed | |||
| VF | 1.33 volts | 1.33 volts |