18.2V Clamp 11A Ipp Tvs Diode Surface Mount PMDE
TVS DIODE 11VWM 18.2VC PMDE
TVS DIODE 11VWM 18.2VC PMDE
TVS DIODE, UNIDIR, 11V, 200W, PMDE ROHS COMPLIANT: YES
11V 200W, COMPACT AND HIGHLY REL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2463993 | 846-VS11VUA1VWMTFTR-ND | 30AK7524 | VS11VUA1VWMTFTR |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 11V, 200W, Pmde Rohs Compliant Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Direction | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | PMDE | 2-SMD, Flat Leads | PMDE | |
| Peak Pulse Power | 200 watts | 200 watts |