19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount PMDTM
TVS DIODE 12VWM 19.9VC PMDTM
TVS DIODE 12VWM 19.9VC PMDTM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VS12VUA1LAMTR-ND | VS12VUA1LAMTR | VS12VUA1LAMTR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SOD-128 | PMDTM | SOD-128 |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 19.9 volts | 19.9 volts | 19.9 volts |