Bridge Rectifier Diode, 3 Phase, 160A, 1600V V(RRM), Silicon, ROHS COMPLIANT, MTK, 6 PIN Product overview: VS-160MT160KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 160A, 1600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-160MT160KPBF can be used for catalog matching and distributor lookup.
Win Source Part Number: 986221-VS-160MT160KP
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 15
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 160 A
Voltage - Peak Reverse (Max): 1.6 kV
Mounting Type: Chassis Mount
Package / Case: MT-K Module
Supplier Device Package: MT-K
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS160MT160KPBF
Base Product Number: 160MT160
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K
Bridge rectifier,160MT160K 160A 1600V
Bridge rectifier,160MT160K 160A 1600V
Bridge Rectifiers 1600 Volt 160 Amp
BRIDGE RECT 3P 1.6KV 160A MT-K
BRIDGE RECT,1600V,160A,3PH DIODE,
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-VS-160MT160KPBF | 986221-VS-160MT160KPBF | VS-160MT160KPBF-ND | 300278 | VS-160MT160KPBF | VS-160MT160KPBF | VS-160MT160KPBF |
| Product Name | 160A 1600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | VISH Three Phase Standard Diode |
| Package | Bulk | MT-K Module | Int-a-pak | INT-A-PAK | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 160 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |