Vishay Precision Group 15A 600V Diode and Rectifier VS-15ETH06-M3

Description
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-15ETH06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-15ETH06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A 600V Diode and Rectifier - 280-VS-15ETH06-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V Diode and Rectifier
280-VS-15ETH06-M3
15A 600V Diode and Rectifier 280-VS-15ETH06-M3
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-15ETH06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-15ETH06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-15ETH06-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-15ETH06-M3GI-ND
Single Diodes VS-15ETH06-M3GI-ND
Diode Standard 600V 15A Through Hole TO-220AC

Diode Standard 600V 15A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-15ETH06-M3 - 938767-VS-15ETH06-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15ETH06-M3
938767-VS-15ETH06-M3
Diodes, Rectifiers - Single - VS-15ETH06-M3 938767-VS-15ETH06-M3
Manufacturer: Vishay Win Source Part Number: 938767-VS-15ETH06-M3 Series: FRED Pt® Features: Diode Standard 600 V 15A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: 15ETH06 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080 Other Part Number: VS-15ETH06-M3GI, VS-15ETH06-M3-ND

Manufacturer: Vishay
Win Source Part Number: 938767-VS-15ETH06-M3
Series: FRED Pt®
Features: Diode Standard 600 V 15A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: 15ETH06
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Other Part Number: VS-15ETH06-M3GI, VS-15ETH06-M3-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15ETH06-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15ETH06-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15ETH06-M3
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-15ETH06-M3
Rectifiers VS-15ETH06-M3
Rectifiers 600V 15A TO-220 Fred Pt

Rectifiers 600V 15A TO-220 Fred Pt

Buy Now Datasheet
Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5587 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5587
Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5587
RECTIFIER, SINGLE, 15A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:2.2V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 15A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:2.2V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-VS-15ETH06-M3 VS-15ETH06-M3GI-ND 938767-VS-15ETH06-M3 VS-15ETH06-M3 VS-15ETH06-M3 68AC5587
Product Name 15A 600V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-15ETH06-M3 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Diode Standard 600 V 15A Through Hole TO-220AC
Package TO-220 TO-220AC-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - 1PS76SB17,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
5 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR14-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
Life Cycle Stage discontinued
View Details
3 suppliers