Diode Standard 600V 15A Through Hole TO-220-2 Full Pack
Manufacturer: Vishay
Win Source Part Number: 1001570-VS-15ETL06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 270ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2 Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE GP 600V 15A TO220-2FP Product overview: VS-15ETL06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETL06FPPBF can be used for catalog matching and distributor lookup.
DIODE GP 600V 15A TO220-2FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-15ETL06FPPBF-ND | 1001570-VS-15ETL06FPPBF | 280-VS-15ETL06FPPBF | VS-15ETL06FPPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-15ETL06FPPBF | 600V 15A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |
| Diode Type | Standard | |||
| VF | 1.05 volts | 1.05 volts | ||
| VR | 600 volts | |||
| IR | 0.0100 mA |