Diode Standard 800V 10A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 800V 10A TO263AB Product overview: VS-10ETS08STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETS08STRLPB
Manufacturer: Vishay
Win Source Part Number: 1000891-VS-10ETS08ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800
DIODE GEN PURP 800V 10A TO263AB
DIODE GEN PURP 800V 10A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | VS-10ETS08STRLPBFTR-ND | 280-VS-10ETS08STRLPBF | 1000891-VS-10ETS08STRLPBF | VS-10ETS08STRLPBF | VS-10ETS08STRLPBF |
| Product Name | Single Diodes | 800V 10A Diode and Rectifier | Diodes, Rectifiers - Single - VS-10ETS08STRLPBF | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | Tape & Reel (TR) | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard |