Diode Standard 100V 150A Chassis, Stud Mount DO-205AA (DO-8)
DIODE GEN PURP 100V 150A DO205AA
STANDARD DIODE, 150A, 100V DO-205AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-150K10A-ND | VS-150K10A | VS-150K10A | 09F5152 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 150A, 100V Do-205Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -40 to 200 C (-40 to 392 F) | |||
| Life Cycle Stage | Removed | |||
| VF | 1.33 volts | 1.33 volts |