Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARRAY GP 600V 8A TO263AC
RECTIFIER, DUAL, 16A, 600V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.4V; Reverse Recovery Time trr Max:70ns; Forward Surge RoHS Compliant: Yes
Rectifiers Dual 2x8A 600V FRED Pt
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-16CDU06-M3/IGITR-ND | VS-16CDU06-M3/I | 13AC4300 | VS-16CDU06-M3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 16A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-3 | ||
| Life Cycle Stage | Active |