VISHAY VS-160MT80KPBF. Bridge Rectifier Diode, Three, 800 V, 160 A, Module, 1.49 V, 6 Pins Product overview: VS-160MT80KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 160 A, 1.49 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800 V, 160 A, 1.49 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-160MT80KPBF can be used for catalog matching and distributor lookup.
Bridge rectifier,160MT80K 160A 800V
Bridge rectifier,160MT80K 160A 800V
Bridge Rectifier Three Phase Standard 800V Chassis Mount MT-K
Bridge Rectifiers 800 Volt 160 Amp
BRIDGE RECT 3P 800V 160A MT-K
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-160MT80KPBF | 300256 | VS-160MT80KPBF-ND | VS-160MT80KPBF | VS-160MT80KPBF |
| Product Name | 800 V 160 A 1.49 V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | Int-a-pak | MT-K Module | INT-A-PAK | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 160 amps |