Vishay Intertechnology, Inc. Single Diodes VS-10TQ040PBF

Description
Diode Schottky 40V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 40V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-10TQ040PBFGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10TQ040PBFGI-ND
Single Diodes VS-10TQ040PBFGI-ND
Diode Schottky 40V 10A Through Hole TO-220AC

Diode Schottky 40V 10A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-10TQ040PBF - 760196-VS-10TQ040PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10TQ040PBF
760196-VS-10TQ040PBF
Diodes, Rectifiers - Single - VS-10TQ040PBF 760196-VS-10TQ040PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760196-VS-10TQ040PBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 6mA @ 40V Operating Temperature - Junction: -55°C ~ 175°C Family Name: VS-10TQ040 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 760mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): MBRP745; MBRP745TU; SBL1050-F; Introduction Date: May 09, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760196-VS-10TQ040PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 6mA @ 40V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: VS-10TQ040
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 760mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): MBRP745; MBRP745TU; SBL1050-F;
Introduction Date: May 09, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 40V 10A Diode and Rectifier - 280-VS-10TQ040PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 10A Diode and Rectifier
280-VS-10TQ040PBF
Schottky 40V 10A Diode and Rectifier 280-VS-10TQ040PBF
DIODE SCHOTTKY 40V 10A TO220AC Product overview: VS-10TQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ040PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 10A TO220AC Product overview: VS-10TQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ040PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10TQ040PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10TQ040PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10TQ040PBF
DIODE SCHOTTKY 40V 10A TO220AC

DIODE SCHOTTKY 40V 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number VS-10TQ040PBFGI-ND 760196-VS-10TQ040PBF 280-VS-10TQ040PBF VS-10TQ040PBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-10TQ040PBF Schottky 40V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data