Diode Array 1 Pair Common Cathode Standard 600V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 600V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 600V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Manufacturer: Vishay
Win Source Part Number: 1117622-VS-12CDU06-M
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 6A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AC (SMPD)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Switching 600V 12A 3-Pin(3+Tab) SMPD T/R Product overview: VS-12CDU06-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CDU06-M3/I can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 6A TO263AC
Rectifiers Dual 2x6A 600V FRED Pt
RECTIFIER, DUAL, 12A, 600V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):12A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:65ns; Forward Surge RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-12CDU06-M3/IGIDKR-ND | 1117622-VS-12CDU06-M3/I | 280-VS-12CDU06-M3/I | VS-12CDU06-M3/I | VS-12CDU06-M3/I | 13AC4296 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-12CDU06-M3/I | 600V 12A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Dual, 12A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Arrangement | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -55 C (-67 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC (SMPD) | Tape and Reel | TO-263AC-3 | ||
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active |