Vishay Precision Group Single Diodes VS-15ETH03-M3

Description
Diode Standard 300V 15A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 300V 15A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-15ETH03-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-15ETH03-M3GI-ND
Single Diodes VS-15ETH03-M3GI-ND
Diode Standard 300V 15A Through Hole TO-220AC

Diode Standard 300V 15A Through Hole TO-220AC

Buy Now Datasheet
15A 300V Diode and Rectifier - 2085-VS-15ETH03-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 300V Diode and Rectifier
2085-VS-15ETH03-M3
15A 300V Diode and Rectifier 2085-VS-15ETH03-M3
Rectifier Diode, 1 Phase, 1 Element, 15A, 300V V(RRM), Silicon, TO-220AC, Product overview: VS-15ETH03-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-15ETH03-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 15A, 300V V(RRM), Silicon, TO-220AC, Product overview: VS-15ETH03-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-15ETH03-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-15ETH03-M3 - 902874-VS-15ETH03-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15ETH03-M3
902874-VS-15ETH03-M3
Diodes, Rectifiers - Single - VS-15ETH03-M3 902874-VS-15ETH03-M3
Manufacturer: Vishay Win Source Part Number: 902874-VS-15ETH03-M3 Series: FRED Pt® Features: Diode Standard 300 V 15A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: 15ETH03 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080 Other Part Number: VS-15ETH03-M3-ND, VS-15ETH03-M3GI

Manufacturer: Vishay
Win Source Part Number: 902874-VS-15ETH03-M3
Series: FRED Pt®
Features: Diode Standard 300 V 15A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: 15ETH03
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Other Part Number: VS-15ETH03-M3-ND, VS-15ETH03-M3GI

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15ETH03-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15ETH03-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15ETH03-M3
DIODE GEN PURP 300V 15A TO220AC

DIODE GEN PURP 300V 15A TO220AC

Supplier's Site
Rectifier, Single, 15A, 300V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5586 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 15A, 300V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5586
Rectifier, Single, 15A, 300V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5586
RECTIFIER, SINGLE, 15A, 300V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:40ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 15A, 300V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:40ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-15ETH03-M3
Rectifiers VS-15ETH03-M3
Rectifiers 300V 15A TO-220 Fred Pt

Rectifiers 300V 15A TO-220 Fred Pt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number VS-15ETH03-M3GI-ND 2085-VS-15ETH03-M3 902874-VS-15ETH03-M3 VS-15ETH03-M3 68AC5586 VS-15ETH03-M3
Product Name Single Diodes 15A 300V Diode and Rectifier Diodes, Rectifiers - Single - VS-15ETH03-M3 Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 15A, 300V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
RoHS Compliant RoHS RoHS
Diode Type Diode Standard 300 V 15A Through Hole TO-220AC
Package TO-220 TO-262AA-3
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982S6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 600 volts
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details