Diode Array 1 Pair Common Cathode Schottky 45V 6A Through Hole TO-220-3
SCHOTTKY RECTIFIER, DUAL, 45V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):12A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:730mV; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 45V 2 x 6A IF C. C. TO-220AB
DIODE ARR SCHOTT 45V 6A TO220-3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-12CTQ045-M3-ND | 68AC5584 | VS-12CTQ045-M3 | VS-12CTQ045-M3 |
| Product Name | Diode Arrays | Schottky Rectifier, Dual, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-220; TO-220-3 | TO-220AB | TO-220AB-3 | TO-220 |
| Rectifier Configuration / Technology | Schottky |