Diode Schottky 35V 15A Surface Mount TO-263AB (D²PAK)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-12TQ035STRRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-12TQ035STRRH
Win Source Part Number: 1034704-VS-12TQ035ST
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 15 A
Current - Reverse Leakage @ Vr: 1.75 mA @ 35 V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Alternative Parts (Cross-Reference): UGB18DCT-E3/81; VS-16EDH02-M3/I; VS-16EDH02HM3/I; VS-19TQ015S-M3; VS-MBRB1645-M3; VS-18TQ045S-M3;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 12TQ035
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
DIODE SCHOTTKY 35V 15A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 112-VS-12TQ035STRRHM3TR-ND | 2085-VS-12TQ035STRRHM3 | 1034704-VS-12TQ035STRRHM3 | VS-12TQ035STRRHM3 | VS-12TQ035STRRHM3 |
| Product Name | Single Diodes | Schottky 35V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |