Diode Standard 100V 12A Chassis, Stud Mount DO-203AA (DO-4)
FAST DIODE, 12A, 100V, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Diode Configuration:Single
DIODE GEN PURP 100V 12A DO203AA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-12FL10S05-ND | 07B3672 | VS-12FL10S05 | VS-12FL10S05 |
| Product Name | Single Diodes | Fast Diode, 12A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.4 volts | 1.4 volts | ||
| IF | 12000 mA |