Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-10ETS08SPBF VS-10ETS08SPBF

Description
Manufacturer: Vishay Win Source Part Number: 1117620-VS-10ETS08SP BF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117620-VS-10ETS08SP BF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-10ETS08SPBF - 1117620-VS-10ETS08SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10ETS08SPBF
1117620-VS-10ETS08SPBF
Diodes, Rectifiers - Single - VS-10ETS08SPBF 1117620-VS-10ETS08SPBF
Manufacturer: Vishay Win Source Part Number: 1117620-VS-10ETS08SP BF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1117620-VS-10ETS08SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
800V 10A Diode and Rectifier - 280-VS-10ETS08SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 10A Diode and Rectifier
280-VS-10ETS08SPBF
800V 10A Diode and Rectifier 280-VS-10ETS08SPBF
DIODE GEN PURP 800V 10A TO263AB Product overview: VS-10ETS08SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETS08SPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 10A TO263AB Product overview: VS-10ETS08SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETS08SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-10ETS08SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10ETS08SPBF-ND
Single Diodes VS-10ETS08SPBF-ND
Diode Standard 800V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 800V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETS08SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETS08SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETS08SPBF
DIODE GEN PURP 800V 10A TO263AB

DIODE GEN PURP 800V 10A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1117620-VS-10ETS08SPBF 280-VS-10ETS08SPBF VS-10ETS08SPBF-ND VS-10ETS08SPBF
Product Name Diodes, Rectifiers - Single - VS-10ETS08SPBF 800V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 800 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data