DIODE GEN PURP 600V 15A TO263AB Product overview: VS-15ETH06STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06STRRPB
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799198-VS-15ETH06STR
Series: Automotive, AEC-Q101, FRED Pt
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 29ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-15ETH06S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTA1206G; STTA1206G-TR; STTH12R06G; STTH15L06G;
Introduction Date: April 27, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 800
DIODE GEN PURP 600V 15A TO263AB
DIODE GEN PURP 600V 15A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-VS-15ETH06STRRPBF | VS-15ETH06STRRPBF-ND | 799198-VS-15ETH06STRRPBF | VS-15ETH06STRRPBF | VS-15ETH06STRRPBF |
| Product Name | 600V 15A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-15ETH06STRRPBF | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard | ||||
| VF | 2.2 volts | 2.2 volts | 2.2 volts |