Diode Standard, Reverse Polarity 1200V 150A Chassis, Stud Mount DO-205AA (DO-8)
DIODE GP REV 1.2KV 150A DO205AA
DIODE, DO-8, 1200V, 150A, REV
STANDARD DIODE, 150A 1.2KV DO-205AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:150A; Forward Voltage Max:1.47V; Diode Module Configuration:-; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:3.14kARoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Step Recovery Diodes | Diodes |
| Product Number | VS-150UR120D-ND | VS-150UR120D | VS-150UR120D | VS-150UR120D | 75C8930 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | VISH Standard Recovery | Standard Diode, 150A 1.2Kv Do-205Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -40 to 180 C (-40 to 356 F) | ||||
| Package | DO-205AA | DO-8 | |||
| Life Cycle Stage | Active |