Rectifier Diode, Schottky, 1 Phase, 1 Element, 100V V(RRM), Silicon, ROHS COMPLIANT, D-67, HALF PAK-1 Product overview: VS-123NQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-123NQ100PBF can be used for catalog matching and distributor lookup.
Diode Schottky 100V 120A Chassis Mount
Manufacturer: Vishay
Win Source Part Number: 129538-VS-123NQ100PB
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 120A
Voltage - Forward (Vf) (Max) @ If: 910mV @ 120A
Current - Reverse Leakage @ Vr: 3mA @ 100V
Capacitance @ Vr, F: 2650pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-67
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 120 Amp 100 Volt
SCHOTTKY RECTIFIER, 120A, 100V D-67; Repetitive Peak Reverse Voltage:100V; Average Forward Current:120A; Forward Voltage Max:730mV; Diode Module Configuration:Single
DIODE SCHOTTKY 100V 120A D-67
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-123NQ100PBF | VS-123NQ100PBF-ND | 129538-VS-123NQ100PBF | VS-123NQ100PBF | 19M4768 | VS-123NQ100PBF |
| Product Name | Schottky 100V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-123NQ100PBF | Schottky Diodes & Rectifiers | Schottky Rectifier, 120A, 100V D-67; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | D-67 | D-67 | D-67 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active | Active |