Vishay Precision Group Single Diodes VS-15MQ040-M3/5AT

Description
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-15MQ040-M3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-VS-15MQ040-M3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-VS-15MQ040-M3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
40 V Diode and Rectifier - 280-VS-15MQ040-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 V Diode and Rectifier
280-VS-15MQ040-M3/5AT
40 V Diode and Rectifier 280-VS-15MQ040-M3/5AT
DIODE 40 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN, Rectifier Diode Product overview: VS-15MQ040-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15MQ040-M3/5A T can be used for catalog matching and distributor lookup.

DIODE 40 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN, Rectifier Diode Product overview: VS-15MQ040-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15MQ040-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 5432531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5432531
Schottky Diodes & Rectifiers 5432531
VS-15MQ040-M3/5AT

VS-15MQ040-M3/5AT

Supplier's Site
Schottky Diodes & Rectifiers - 5432531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5432531P
Schottky Diodes & Rectifiers 5432531P
VS-15MQ040-M3/5AT

VS-15MQ040-M3/5AT

Supplier's Site
Schottky Diodes & Rectifiers - 1652315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652315
Schottky Diodes & Rectifiers 1652315
VS-15MQ040-M3/5AT

VS-15MQ040-M3/5AT

Supplier's Site
Diodes, Rectifiers - Single - VS-15MQ040-M3/5AT - 938771-VS-15MQ040-M3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15MQ040-M3/5AT
938771-VS-15MQ040-M3/5AT
Diodes, Rectifiers - Single - VS-15MQ040-M3/5AT 938771-VS-15MQ040-M3/5AT
Manufacturer: Vishay Win Source Part Number: 938771-VS-15MQ040-M3 /5AT Features: Diode Schottky 40 V 1.5A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: 15MQ040 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS15MQ040M35AT, 112-VS-15MQ040-M3/5A TCT, 112-VS-15MQ040-M3/5A TTR, 112-VS-15MQ040-M3/5A TDKR, VS-15MQ040-M3/5AT-ND

Manufacturer: Vishay
Win Source Part Number: 938771-VS-15MQ040-M3/5AT
Features: Diode Schottky 40 V 1.5A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 15MQ040
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS15MQ040M35AT, 112-VS-15MQ040-M3/5ATCT, 112-VS-15MQ040-M3/5ATTR, 112-VS-15MQ040-M3/5ATDKR, VS-15MQ040-M3/5AT-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-15MQ040-M3/5AT
Schottky Diodes & Rectifiers VS-15MQ040-M3/5AT
Schottky Diodes & Rectifiers 1.5A 40V Single Die Schottky Rectifier

Schottky Diodes & Rectifiers 1.5A 40V Single Die Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15MQ040-M3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15MQ040-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-15MQ040-M3/5AT
DIODE SCHOTTKY 40V 1.5A DO214AC

DIODE SCHOTTKY 40V 1.5A DO214AC

Supplier's Site
Schottky Rectifier, 40V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 02AC0311 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
02AC0311
Schottky Rectifier, 40V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 02AC0311
SCHOTTKY RECTIFIER, 40V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:430mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.5A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:430mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Schottky 40V 2.1A 2-Pin SMA T/R - 884-VS-15MQ040-M3/5AT - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 40V 2.1A 2-Pin SMA T/R
884-VS-15MQ040-M3/5AT
Diode Schottky 40V 2.1A 2-Pin SMA T/R 884-VS-15MQ040-M3/5AT
Diode Schottky 40V 2.1A 2-Pin SMA T/R

Diode Schottky 40V 2.1A 2-Pin SMA T/R

Supplier's Site
Single Diodes VS-15MQ040-M3/5AT
DIODE SCHOTTKY 40V 1.5A DO214AC

DIODE SCHOTTKY 40V 1.5A DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 112-VS-15MQ040-M3/5ATTR-ND 280-VS-15MQ040-M3/5AT 5432531 5432531P 938771-VS-15MQ040-M3/5AT VS-15MQ040-M3/5AT VS-15MQ040-M3/5AT 02AC0311 884-VS-15MQ040-M3/5AT VS-15MQ040-M3/5AT
Product Name Single Diodes 40 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - VS-15MQ040-M3/5AT Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 40V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay Diode Schottky 40V 2.1A 2-Pin SMA T/R Single Diodes
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tape and Reel Do-214ac (sma) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1.5 amps
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data