Utmel Electronic Limited Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 12V1 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) | |
| 16-bit Microcontrollers - MCU 16 BIT 128K FLASH | |
| 16-bit Microcontrollers - MCU 16 BIT 48K FLASH 4KB RAM | |
| 16-bit Microcontrollers - MCU 16 BIT 64K FLASH | |
| 16-bit Microcontrollers - MCU 16 BIT, 512K FLASH 32K | |
| 16-bit Microcontrollers - MCU 16-bit,32k Flash,2k RAM | |
| 16-bit Microcontrollers - MCU 16B ROMLESS MCU Lo Vltg with MAC | |
| 16-bit Microcontrollers - MCU 16BIT 128K FLASH | |
| 16-bit Microcontrollers - MCU 16BIT 240KB FLASH | |
| 16-bit Microcontrollers - MCU 16BIT 256K FL 16K RAM | |
| 16-bit Microcontrollers - MCU 32Bit 192 Flash 11264RAM | |
| 16-bit Microcontrollers - MCU BL Auto Micro Processors | |
| 16-bit Microcontrollers - MCU S12 Core 64kFlash Au | |
| 16-bit Microcontrollers - MCU S12 Core,48kFlash,Au | |
| 16-bit Microcontrollers - MCU S12CORE,64K FLASH,AU | |
| 16-BIT, FLASH, 20MHz, MICROCONTROLLER, PQFP144, 16 X 16 MM, 0.40 MM PITCH, LEAD FREE, PLASTIC, TQFP-144 | |
| 16-BIT, FLASH, 20MHz, MICROCONTROLLER, PQFP32, 7 X 7 MM, 0.80 MM PITCH, PLASTIC, LQFP-32 | |
| 16/32-BITS MICROS | |
| 32 Bit Microcontroller, Arm Cortex-M4, 72 Mhz, 64 Kb, 16 Kb, 48, Lqfp Rohs Compliant: Yes | |
| 32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 768 KB, 96 KB, 144, LQFP | |
| 32-bit Microcontrollers - MCU 1.5M FLASH 128K RAM | |
| 32-bit Microcontrollers - MCU 1.5M FLASH 192K RAM | |
| 32-bit Microcontrollers - MCU 1.5M Flash,384K SRAM | |
| 32-bit Microcontrollers - MCU 2M FLASH 64KRAM, E200Z | |
| 32-bit Microcontrollers - MCU 2M FLASH,25 6K RAM,120MHz | |
| 32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte | |
| 32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz 512kB Body | |
| 32-bit Microcontrollers - MCU 32B 1M FLASH 128KRAM | |
| 32-bit Microcontrollers - MCU 3M FLASH,19 2K RAM,120MHz | |
| 32-bit Microcontrollers - MCU 768KB Flash 64MHz -40/+125degC | |
| 32-bit Microcontrollers - MCU BL Auto Micro Processors | |
| 32-BIT POWER ARCHITECTURE MCU FO | |
| 32-BIT, FLASH, 80MHz, RISC MICROCONTROLLER, PQFP144, 20 X 20 MM, 0.50 MM PITCH, PLASTIC, LQFP-144 | |
| 8-bit Microcontrollers - MCU 16-bit 32K Flash | |
| 8-bit Microcontrollers - MCU 64KB+8KB 40MHz | |
| 8-bit Microcontrollers - MCU 8 BITS MICROCONTR | |
| 8-bit Microcontrollers - MCU 8-bit MCU Flash | |
| 8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85 | |
| 8-bit Microcontrollers - MCU 8B MCU | |
| 8-bit Microcontrollers - MCU 8B MCUS A/D CONVERTR TWO TIMER OSCILLATOR | |
| 8-bit Microcontrollers - MCU 8BIT 4K FLASH 256 RAM | |
| 8-bit Microcontrollers - MCU 8Bit MCU w/16 to 60k Flash/ROM | |
| 8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM | |
| 8-bit Microcontrollers - MCU Access line 16 MHz 8-bit MCU 32 Kbyt | |
| 8-bit Microcontrollers - MCU AUTO 8BIT MICRO | |
| 8-bit Microcontrollers - MCU BL Auto Micro Processors | |
| 8-bit Microcontrollers - MCU Flash 60K SPI/2SCI/C | |
| 8-bit Microcontrollers - MCU Flash 8K SPI/SCI | |
| 8-bit Microcontrollers - MCU Flask 60K SPI/SCI/I2 | |
| 8-bit Microcontrollers - MCU OTP EPROM 1K No Intf | |
| 8-bit Microcontrollers - MCU S08 32K FLASH | |
| 8-bit Microcontrollers - MCU ST72104G ST72215G ST72254G 8B MCU | |
| 8-bit Microcontrollers - MCU ST7263B Lo SPD USB 8B MCU FAMILY | |
| 8-bit Microcontrollers - MCU Ultra-low-Pwr 8b MCU 32Kb Flash 16MHz | |
| 8-BIT, FLASH, 20MHz, MICROCONTROLLER, PQFP64, 10 X 10 MM, 0.50 MM PITCH, PLASTIC, LQFP-64 | |
| 8-BIT, FLASH, 33 MHz, MICROCONTROLLER, PDIP40, ROHS COMPLIANT, PLASTIC, MS-011AC, DIP-40 | |
| 8-BIT, FLASH, 33 MHz, MICROCONTROLLER, PQCC44, ROHS COMPLIANT, PLASTIC, MS-018AC, LCC-44 | |
| ARM Microcontrollers - MCU 16/32-BITS MICROS | |
| ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU | |
| ARM Microcontrollers - MCU 32B ARM Cortex-M4 1Mb Flash 168MHz CPU | |
| ARM Microcontrollers - MCU Analog & DSP w/ FPU M4 256kB 72MHz | |
| ARM Microcontrollers - MCU Analog and DSP with FPU ARM Cortex-M4 MCU with 512 Kbytes Flash, 72 MHz CPU, MPU, 12-bit ADC 5 MSPS, PGA, comparators | |
| ARM Microcontrollers - MCU Analog and DSP with FPU ARM Cortex-M4 MCU with 64 Kbytes Flash, 72 MHz CPU, 12-bit ADC 5 MSPS, Comparator, Op-Amp | |
| ARM Microcontrollers - MCU ANTARES REV A F035 | |
| ARM Microcontrollers - MCU ARM Cortex-M3 USB 32KB QFN40 | |
| ARM Microcontrollers - MCU BL Auto Micro Processors | |
| ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU | |
| ARM Microcontrollers - MCU Entry-Level ARM M0 32kB 2.0V to 3.6V | |
| ARM Microcontrollers - MCU MCU 256KB STR71x ARM7TDMI | |
| ARM MICROCONTROLLERS - MCU | |
| ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24) | |
| e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 66MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) | |
| e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) | |
| e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24) | |
| e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 208-MAPBGA (17x17) | |
| FREESCALE SEMICONDUCTOR S912XEQ512J3MAG MCU, 16BIT, HCS12X, 50MHZ, LQFP-144 | |
| HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 100-LQFP (14x14) | |
| HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14) | |
| HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) | |
| HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 112-LQFP (20x20) | |
| HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14) | |
| HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 80-QFP (14x14) | |
| IC 32-BIT FET BUS SW 96-LFBGA | |
| IC MCU 16BIT 128KB FLASH 100LQFP | |
| IC MCU 16BIT 128KB FLASH 145LGA | |
| IC MCU 16BIT 128KB FLASH 176BGA | |
| IC MCU 16BIT 128KB FLASH 48LFQFP | |
| IC MCU 16BIT 128KB FLASH 48LQFP | |
| IC MCU 16BIT 128KB FLASH 64LFQFP | |
| IC MCU 16BIT 128KB FLASH 64LQFP | |
| IC MCU 16BIT 128KB FLASH 80LQFP | |
| IC MCU 16BIT 16KB FLASH 20LSSOP | |
| IC MCU 16BIT 16KB FLASH 24HWQFN | |
| IC MCU 16BIT 16KB FLASH 30LSSOP | |
| IC MCU 16BIT 16KB FLASH 32LQFP | |
| IC MCU 16BIT 192KB FLASH 100LQFP | |
| IC MCU 16BIT 192KB FLASH 80LQFP | |
| IC MCU 16BIT 24KB FLASH 32LQFP | |
| IC MCU 16BIT 24KB FLASH 52LQFP | |
| IC MCU 16BIT 256KB FLASH 100QFP | |
| IC MCU 16BIT 256KB FLASH 112LQFP | |
| IC MCU 16BIT 256KB FLASH 48LFQFP | |
| IC MCU 16BIT 256KB FLASH 64LQFP | |
| IC MCU 16BIT 32KB FLASH 20LSSOP | |
| IC MCU 16BIT 32KB FLASH 32LQFP | |
| IC MCU 16BIT 32KB FLASH 44LQFP | |
| IC MCU 16BIT 32KB FLASH 48LFQFP | |
| IC MCU 16BIT 32KB FLASH 48LQFP | |
| IC MCU 16BIT 32KB FLASH 64LFQFP | |
| IC MCU 16BIT 32KB FLASH 64LQFP | |
| IC MCU 16BIT 384KB FLASH 48LFQFP | |
| IC MCU 16BIT 48KB FLASH 32LQFP | |
| IC MCU 16BIT 48KB FLASH 44LQFP | |
| IC MCU 16BIT 48KB FLASH 48LFQFP | |
| IC MCU 16BIT 48KB FLASH 48LQFP | |
| IC MCU 16BIT 48KB FLASH 52LQFP | |
| IC MCU 16BIT 48KB FLASH 64LQFP | |
| IC MCU 16BIT 48KB FLASH 64TFLGA | |
| IC MCU 16BIT 48KB FLASH 80LQFP | |
| IC MCU 16BIT 4KB FLASH 20LSSOP | |
| IC MCU 16BIT 4KB FLASH 20SDIP | |
| IC MCU 16BIT 512KB FLASH 112LQFP | |
| IC MCU 16BIT 512KB FLASH 64LQFP | |
| IC MCU 16BIT 512KB FLASH 80QFP | |
| IC MCU 16BIT 64KB FLASH 24HWQFN | |
| IC MCU 16BIT 64KB FLASH 48LFQFP | |
| IC MCU 16BIT 64KB FLASH 64LFQFP | |
| IC MCU 16BIT 64KB FLASH 64LQFP | |
| IC MCU 16BIT 64KB FLASH | |
| IC MCU 16BIT 8KB FLASH 20LSSOP | |
| IC MCU 16BIT 8KB FLASH 32LQFP | |
| IC MCU 16BIT 96KB FLASH 64LFQFP | |
| IC MCU 16BIT 96KB FLASH 64LQFP | |
| IC MCU 16BIT 96KB FLASH 80LQFP | |
| IC MCU 16BIT | |
| IC MCU 32BIT 1.5MB FLASH 144LQFP | |
| IC MCU 32BIT 1.5MB FLASH 176LQFP | |
| IC MCU 32BIT 128KB FLASH 48LFQFP | |
| IC MCU 32BIT 128KB FLASH 48LQFP | |
| IC MCU 32BIT 128KB FLASH 48QFPN | |
| IC MCU 32BIT 128KB FLASH 49WLCSP | |
| IC MCU 32BIT 128KB FLASH 64FLGA | |
| IC MCU 32BIT 128KB FLASH 64LQFP | |
| IC MCU 32BIT 128KB FLASH | |
| IC MCU 32BIT 1MB FLASH 100LQFP | |
| IC MCU 32BIT 1MB FLASH 132UFBGA | |
| IC MCU 32BIT 1MB FLASH 144LFQFP | |
| IC MCU 32BIT 1MB FLASH 176LQFP | |
| IC MCU 32BIT 1MB FLASH 176UBGA | |
| IC MCU 32BIT 1MB FLASH 216TFBGA | |
| IC MCU 32BIT 1MB FLASH 257MAPBGA | |
| IC MCU 32BIT 1MB FLASH 337NFBGA | |
| IC MCU 32BIT 1MB FLASH 64LQFP | |
| IC MCU 32BIT 2.5MB FLASH 144LQFP | |
| IC MCU 32BIT 256KB FLASH 100LQFP | |
| IC MCU 32BIT 256KB FLASH 144LQFP | |
| IC MCU 32BIT 256KB FLASH 48LFQFP | |
| IC MCU 32BIT 256KB FLASH 64LFQFP | |
| IC MCU 32BIT 256KB FLASH 64LQFP | |
| IC MCU 32BIT 256KB FLASH 64TQFP | |
| IC MCU 32BIT 2MB FLASH 100LQFP | |
| IC MCU 32BIT 2MB FLASH 144LQFP | |
| IC MCU 32BIT 2MB FLASH 176LFBGA | |
| IC MCU 32BIT 2MB FLASH 176LQFP | |
| IC MCU 32BIT 2MB FLASH 337NFBGA | |
| IC MCU 32BIT 320KB FLASH 100LQFP | |
| IC MCU 32BIT 32KB FLASH 20TSSOP | |
| IC MCU 32BIT 32KB FLASH 28UFQFPN | |
| IC MCU 32BIT 32KB FLASH 64LFQFP | |
| IC MCU 32BIT 384KB FLASH 100LQFP | |
| IC MCU 32BIT 384KB FLASH 120LQFP | |
| IC MCU 32BIT 384KB FLASH 144BGA | |
| IC MCU 32BIT 384KB FLASH 144QFP | |
| IC MCU 32BIT 384KB FLASH 64LQFP | |
| IC MCU 32BIT 384KB FLASH | |
| IC MCU 32BIT 3MB FLASH 100MAPBGA | |
| IC MCU 32BIT 3MB FLASH 176LQFP | |
| IC MCU 32BIT 3MB FLASH 256MAPBGA | |
| IC MCU 32BIT 4MB FLASH 176LQFP | |
| IC MCU 32BIT 4MB FLASH 256MAPBGA | |
| IC MCU 32BIT 512KB FLASH 100LGA | |
| IC MCU 32BIT 512KB FLASH 100LQFP | |
| IC MCU 32BIT 512KB FLASH 144BGA | |
| IC MCU 32BIT 512KB FLASH 144LQFP | |
| IC MCU 32BIT 512KB FLASH 176HQFP | |
| IC MCU 32BIT 512KB FLASH 176UBGA | |
| IC MCU 32BIT 512KB FLASH 64LFQFP | |
| IC MCU 32BIT 512KB FLASH 64LQFP | |
| IC MCU 32BIT 512KB FLASH 81WLCSP | |
| IC MCU 32BIT 512KB FLASH | |
| IC MCU 32BIT 64KB FLASH 32LQFP | |
| IC MCU 32BIT 64KB FLASH 48LQFP | |
| IC MCU 32BIT 64KB FLASH 48UFQFPN | |
| IC MCU 32BIT 64KB FLASH 64LQFP | |
| IC MCU 32BIT 6MB FLASH 256MAPBGA | |
| IC MCU 32BIT 6MB FLASH 324MAPBGA | |
| IC MCU 32BIT 768KB FLASH 144LQFP | |
| IC MCU 32BIT 8.64MB FLASH 512BGA | |
| IC MCU 32BIT 8KB FLASH 16TSSOP | |
| IC MCU 32BIT ROMLESS 120LQFP | |
| IC MCU 32BIT ROMLESS 144LFQFP | |
| IC MCU 32BIT ROMLESS 144LQFP | |
| IC MCU 32BIT ROMLESS 256LFBGA | |
| IC MCU 32BIT ROMLESS 256LQFP | |
| IC MCU 32BIT ROMLESS 256QFP | |
| IC MCU 32BIT ROMLESS 324FBGA | |
| IC MCU 8BIT 128KB FLASH 48LQFP | |
| IC MCU 8BIT 128KB FLASH 64LQFP | |
| IC MCU 8BIT 16KB FLASH 20TSSOP | |
| IC MCU 8BIT 16KB FLASH 32LQFP | |
| IC MCU 8BIT 16KB FLASH 48LQFP | |
| IC MCU 8BIT 16KB FLASH 48UFQFPN | |
| IC MCU 8BIT 3.8KB EPROM/UV 28DIP | |
| IC MCU 8BIT 32KB FLASH 32LQFP | |
| IC MCU 8BIT 32KB FLASH 44LQFP | |
| IC MCU 8BIT 32KB FLASH 48LQFP | |
| IC MCU 8BIT 32KB FLASH 48QFN | |
| IC MCU 8BIT 32KB FLASH 64LQFP | |
| IC MCU 8BIT 32KB FLASH | |
| IC MCU 8BIT 32KB OTP 44MQFP | |
| IC MCU 8BIT 48KB FLASH 32LQFP | |
| IC MCU 8BIT 48KB FLASH 48LQFP | |
| IC MCU 8BIT 48KB FLASH 64LQFP | |
| IC MCU 8BIT 4KB FLASH 20SOIC | |
| IC MCU 8BIT 64KB FLASH 32LQFP | |
| IC MCU 8BIT 64KB FLASH 48LQFP | |
| IC MCU 8BIT 64KB FLASH 64LQFP | |
| IC MCU 8BIT 64KB FLASH 80LQFP | |
| IC MCU 8BIT 64KB FLASH 80TQFP | |
| IC MCU 8BIT 72KB FLASH 44TQFP | |
| IC MCU 8BIT 8KB FLASH 20TSSOP | |
| IC MCU 8BIT 8KB FLASH 28UFQFPN | |
| IC MCU 8BIT 8KB FLASH 32LQFP | |
| IC MCU 8BIT 8KB FLASH 32SDIP | |
| IC MCU 8BIT 8KB FLASH 32UFQFPN | |
| IC MCU 8BIT 8KB FLASH 38TSSOP | |
| IC MCU 8BIT 96KB FLASH 48LQFP | |
| IC RF TXRX+MCU BLUETOOTH 61UFBGA | |
| M V 16- MCU, S12 , 48KB F , 25MH , -40/+105 C, A Q , QFP 32 | |
| M V 16- MCU, S12 , 48KB F , 25MH , -40/+85 C, A Q , QFP 48 | |
| M V 16- MCU, S12Z , 32KB F , 25MH , -40/+85 C, A Q , QFP 32 | |
| MCU 16-bit HCS12 CISC 128KB Flash 5V 64-Pin LQFP T/R | |
| MCU 16-bit HCS12 CISC 256KB Flash 2.5V/5V 144-Pin LQFP Tray | |
| MCU 16-bit HCS12 HCS12 CISC 32KB Flash 3.3V/5V 48-Pin LQFP | |
| MCU 16-bit HCS12X CISC 128KB Flash 1.8V/2.8V/5V 80-Pin PQFP T/R | |
| MCU 16-bit HCS12X CISC 128KB Flash 1.8V/2.8V/5V 80-Pin PQFP Tray | |
| MCU 16-bit HCS12X CISC 256KB Flash 2.5V/5V 112-Pin LQFP Brick | |
| MCU 16-bit HCS12X CISC 512KB Flash 1.8V/2.8V/5V 144-Pin LQFP T/R | |
| MCU 16-bit HCS12X CISC 512KB Flash 1.8V/2.8V/5V 80-Pin PQFP Brick | |
| MCU 16-bit HCS12X HCS12X CISC 128KB Flash 2.5V/5V Automotive 112-Pin LQFP Brick | |
| MCU 16-bit M16C CISC 144KB Flash 5V 100-Pin PQFP Tray | |
| MCU 16-bit M16C CISC 256KB Flash 3.3V/5V 64-Pin LQFP Tray | |
| MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin LSSOP | |
| MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray | |
| MCU 16-bit R8C CISC 16KB Flash 5V Automotive 20-Pin LSSOP | |
| MCU 16-bit R8C CISC 48KB Flash 3.3V/5V 64-Pin LQFP T/R | |
| MCU 16-bit R8C CISC 64KB Flash 3.3V/5V 52-Pin LQFP Tray | |
| MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube | |
| MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 32-Pin LQFP Tray | |
| MCU 16-bit R8C M16C CISC 784KB Flash 3.3V/5V 100-Pin LQFP Tray | |
| MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray | |
| MCU 16-bit RL78 CISC 128KB Flash 3.3V/5V 48-Pin LQFP | |
| MCU 16-bit RL78 CISC 32KB Flash 3.3V/5V 20-Pin LSSOP Tray | |
| MCU 16-bit RL78 RL78 CISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray | |
| MCU 16-bit RL78 RL78 CISC 16KB Flash 1.8V/2.5V/3.3V/5V 44-Pin LQFP Tray | |
| MCU 16-Bit S12P HCS12 CISC 96KB Flash 3.3V/5V 48-Pin QFN Brick | |
| MCU 16-Bit S9S12G HCS12 CISC 96KB Flash 3.3V/5V 64-Pin LQFP T/R | |
| MCU 32-Bit KEA128 ARM Cortex M0+ RISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray | |
| MCU 32-bit MPC55xx e200 RISC 1536KB Flash 1.8V/2.5V/3.3V/5V 416-Pin BGA Brick | |
| MCU 32-Bit MPC56xx e200 RISC 1.5MB Flash 473-Pin MAPBGA Brick | |
| MCU 32-Bit MPC56xx e200 RISC 1.5MB Flash 473-Pin MAPBGA T/R | |
| MCU 32-bit MPC56xx e200 RISC 2048KB Flash 3.3V/5V 257-Pin MAPBGA Tray | |
| MCU 32-Bit MPC56xx e200 RISC 512KB Flash 100-Pin LQFP Tray | |
| MCU 32-Bit MPC56xx e200z0h RISC 1024KB Flash 3.3V/5V 144-Pin LQFP T/R | |
| MCU 32-Bit MPC56xx e200z0h RISC 1024KB Flash 3.3V/5V 176-Pin LQFP T/R | |
| MCU 32-Bit MPC56xx e200z0h RISC 256KB Flash 3.3V/5V 100-Pin LQFP T/R | |
| MCU 32-Bit MPC56xx e200z0h RISC 512KB Flash 3.3V/5V 100-Pin LQFP T/R | |
| MCU 32-Bit MPC56xx e200z0h RISC 512KB Flash 3.3V/5V 144-Pin LQFP T/R | |
| MCU 32-Bit MPC56xx e200z0h RISC 768KB Flash 3.3V/5V 100-Pin LQFP Tray | |
| MCU 32-Bit MPC56xx e200z335 RISC 1024KB Flash 5V 144-Pin LQFP T/R | |
| MCU 32-bit MPC56xx e200z4d CISC 3MB Flash 3.3/5V 176-Pin LQFP T/R | |
| MCU 32-Bit MPC56xx e200z4d RISC 1024KB Flash 3.3V/5V 144-Pin LQFP T/R | |
| MCU 32-Bit MPC56xx e200z4d RISC 1536KB Flash 3.3V/5V 176-Pin LQFP Tray | |
| MCU 32-Bit MPC56xx e200z7 RISC 3072KB Flash 1.2V/3.3V/5V 416-Pin TEBGA T/R | |
| MCU 32-Bit MPC56xx e200z7 RISC 4096KB Flash 1.2V/3.3V/5V 416-Pin TEBGA T/R | |
| MCU 32-Bit MPC56xx e200z7 RISC 4096KB Flash 1.2V/3.3V/5V 516-Pin TEBGA T/R | |
| MCU 32-bit RISC 1MB Flash 3.3V/5V 176-Pin LFQFP Tray | |
| MCU 32-Bit RX210 RX CISC 256KB Flash 3.3V/5V 80-Pin LFQFP Tray | |
| MCU 32-Bit RX210 RX RISC 128KB Flash 3.3V/5V 64-Pin LFQFP Tray | |
| MCU 32-Bit RX210 RX RISC 512KB Flash 3.3V/5V 100-Pin LFQFP Tray | |
| MCU 32-Bit RX210 RX RISC 768KB Flash 3.3V/5V 145-Pin TFLGA Tray | |
| MCU 32-Bit RX23T RX CISC 64KB Flash 3.3V/5V 48-Pin LFQFP Tray | |
| MCU 32-bit RX631 RX RISC 2048KB Flash 3.3V 144-Pin LQFP | |
| MCU 32-Bit SPC560B54x e200z0h RISC 768KB Flash 3.3V/5V 144-Pin LQFP Tray | |
| MCU 32-bit SPC564L60x e200 RISC 1024KB Flash 3.3V/5V Automotive 144-Pin LQFP T/R | |
| MCU 32-Bit SPC56EL60x e200z4d RISC 1024KB Flash 3.3V/5V 144-Pin LQFP T/R | |
| MCU 32-bit STM32 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 32-Pin UFQFPN EP T/R | |
| MCU 32-Bit STM32 ARM Cortex M0+ RISC 192KB Flash 1.8V/2.5V/3.3V 48-Pin LQFP T/R | |
| MCU 32-Bit STM32 ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 64-Pin TFBGA Tray | |
| MCU 32-Bit STM32 ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray | |
| MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R | |
| MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin TFBGA T/R | |
| MCU 32-bit STM32 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R | |
| MCU 32-Bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 144-Pin LQFP Tray | |
| MCU 32-bit STM32 ARM Cortex M4F RISC 512KB Flash 2.5V/3.3V 144-Pin LQFP | |
| MCU 32-Bit STM32F ARM Cortex M3 RISC 1MB Flash 2.5V/3.3V 100-Pin LQFP Tray | |
| MCU 32-Bit STM32F ARM Cortex M3 RISC 1MB Flash 2.5V/3.3V 144-Pin LQFP Tray | |
| MCU 32-Bit STM32F ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP T/R | |
| MCU 32-bit STM32F ARM Cortex M3 RISC 768KB Flash 2.5V/3.3V 100-Pin LQFP Tray | |
| MCU 32-Bit STM32F ARM Cortex M4 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP T/R | |
| MCU 32-bit STM32F1 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP T/R | |
| MCU 32-bit STM32F1 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP Tray | |
| MCU 32-Bit STM32L ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | |
| MCU 32-Bit STM32L ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 32-Pin LQFP Tray | |
| MCU 32-Bit STM32L ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 48-Pin UFQFPN EP Tray | |
| MCU 32-bit STM32L ARM Cortex M3 RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin WLCSP T/R | |
| MCU 32-bit STM32L ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP Tray | |
| MCU 32-bit SuperH RISC ROMLess 3.3V 240-Pin PQFP | |
| MCU 32BIT FLASH 256KROM 145TFLGA | |
| MCU 8-bit HCS08 CISC 2KB Flash 3.3V/5V 8-Pin SOIC N Rail | |
| MCU 8-bit HCS08 CISC 32KB Flash 3.3V/5V 20-Pin TSSOP T/R | |
| MCU 8-bit HCS08 CISC 8KB Flash 3.3V/5V 32-Pin LQFP Brick | |
| MCU 8-bit HCS08 S08 CISC 16KB Flash 3.3/5V 48-Pin QFP T/R | |
| MCU 8-Bit S08 CISC 32KB Flash 32-Pin LQFP Brick | |
| MCU 8-bit ST7 CISC 16KB Flash 5V 34-Pin SSO Tube | |
| MCU 8-bit ST7 CISC 60KB Flash 5V 64-Pin LQFP T/R | |
| MCU 8-bit ST7 CISC 8KB Flash 3.3V/5V Automotive 28-Pin SO Tube | |
| MCU 8-bit ST7 ST7 CISC 1KB Flash 2.5V/3.3V/5V 16-Pin SO T/R | |
| MCU 8-bit ST7 ST7 CISC 4KB Flash 3.3V/5V 28-Pin SO Tube | |
| MCU 8-bit ST7 ST7 CISC 60KB Flash 5V 64-Pin LQFP Tray | |
| MCU 8-Bit STM8A CISC 32KB Flash 3.3V/5V 32-Pin LQFP T/R | |
| MCU 8-Bit STM8A STM8 CISC 128KB Flash 3.3V/5V 80-Pin LQFP T/R | |
| MCU 8-bit STM8A STM8 CISC 32KB Flash 3.3V/5V 48-Pin LQFP T/R | |
| MCU 8-bit STM8L STM8 CISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN EP Tray | |
| MCU ARM 1024KB FLASH 144LQFP | |
| MCU CPU RL78G12 16BIT 20SSOP | |
| MCU RA6 ARM CM4 120MHZ 2M/640K Q | |
| MCU, 32BIT, CORTEX-M0, 48MHZ, UFQFPN-32 | |
| MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-64 | |
| Microcontroller, 32-Bit, FLASH, 200MHz, CMOS, PBGA292, LFBGA-292 | |
| Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PQFP48, TQFP-48 | |
| Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PQFP48, | |
| NXP - S912ZVCA19F0WKH - MCU, 16BIT, S12Z, 32MHZ, LQFP | |
| NXP 32-BIT MCU POWER ARCH CORE 2 | |
| NXP S912XEP100BMAG 16 Bit Microcontroller, MC9S12XE, 50 MHz, 1 MB, 64 KB, 144 Pins, LQFP | |
| NXP S912ZVML12F1MKH MCU, 16BIT, S12 MAGNIV, 25MHZ | |
| NXP S9S12G48F1MLC 16 Bit Microcontroller, HCS12, 25 MHz, 48 KB, 4 KB, 32 Pins, LQFP | |
| NXP SPC5602DF1VLL4 MCU, 32BIT, POWER, 48MHZ, LQFP-100 | |
| R5F56308 Series 32 bit 64 KB RAM 32 KB Flash Microcontroller SMT - LQFP-100 | |
| RENESAS R5F21276SNFP#U0 16 Bit Microcontroller, R8C/2x, 20 MHz, 32 KB, 1.5 KB, 32 Pins, LQFP | |
| RENESAS R5F2M122ANSP#U0MCU, 16BIT, R8C, 20MHZ, LSSOP-20 | |
| RENESAS R5F562T6DDFF#V1 MCU, 32BIT, RX, 100MHZ, LQFP-80 | |
| RF Microcontrollers - MCU Infotainment ARM1176 533MHz 8 GPS 512Byte | |
| RF Microcontrollers - MCU MID INFOTAINMENT | |
| RL78 Series 16 Bit 32 MHz 2 kB RAM 32 kB Flash 31 I/O Microcontroller - LQFP-44 | |
| S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10) | |
| S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10) | |
| S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 16-TSSOP | |
| STM32F Series 32 kB Flash 6 kB RAM ARM Based 32-Bit Microcontroller - LQFP-64 | |
| STMICROELECTRONICS - STM32F100RET6B - MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-64 | |
| STMICROELECTRONICS - STM32F429NIH6J - MCU, 32BIT, CORTEX-M4, 180MHZ, TFBGA-216 | |
| STMICROELECTRONICS - STM32W108CBU64TR - MCU, 32BIT, CORTEX-M3, 24MHZ, QFN-48 | |
| STMICROELECTRONICS STM32F105RCT6W MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-64 | |
| STMICROELECTRONICS STM32F105VCT6V MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-100 | |
| STMICROELECTRONICS STM32F205RGT6V MCU, 32BIT, CORTEX-M3, 120MHZ, LQFP-64 | |
| STMICROELECTRONICS STM32F205ZGT6J MCU, 32BIT, CORTEX-M3, 120MHZ, LQFP-144 | |
| STMICROELECTRONICS STM32F401VBT6TR 32 Bit Microcontroller, ARM Cortex-M4, 84 MHz, 128 KB, 64 KB, 100 Pins, LQFP | |
| STMICROELECTRONICS STM32F417IGH6W 32 Bit Microcontroller, ARM Cortex-M4, 168 MHz, 1 MB, 196 KB, 176 Pins, UFBGA | |
| STMICROELECTRONICS STM32F427IGH6TR 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 1 MB, 260 KB, 176 Pins, UFBGA | |
| STMICROELECTRONICS STM32F427ZIT6TR 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 2 MB, 260 KB, 144 Pins, LQFP | |
| STMICROELECTRONICS STM32F429AGH6 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 1 MB, 260 KB, 169 Pins, UFBGA | |
| STMICROELECTRONICS STM32F437VIT6WTR 32 Bit Microcontroller, ARM Cortex-M4, 180 MHz, 2 MB, 260 KB, 100 Pins, LQFP | |
| STMICROELECTRONICS STM32F746IEK6 32 Bit Microcontroller, ARM Cortex-M7, 216 MHz, 512 KB, 340 KB, 176 Pins, UFBGA | |
| STMICROELECTRONICS STM32L100C6U6A 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 32 KB, 4 KB, 48 Pins, UFQFN | |
| STMICROELECTRONICS STM32L100R8T6TR 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 64 KB, 8 KB, 64 Pins, LQFP | |
| STMICROELECTRONICS STM32L151C6T6A 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 32 KB, 16 KB, 48 Pins, LQFP | |
| STMICROELECTRONICS STM32L151R8H6A 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 64 KB, 32 KB, 64 Pins, TFBGA | |
| STMICROELECTRONICS STM32L151RCY6TR MCU, 32BIT, CORTEX-M3, 32MHZ, WLCSP-64 | |
| STMICROELECTRONICS STM32L152C8U6 32 Bit Microcontroller, ARM Cortex-M3, 32 MHz, 64 KB, 10 KB, 48 Pins, UFQFPN | |
| STMICROELECTRONICS STM32L152R6H6 MCU, 32BIT, CORTEX-M3, 32MHZ, BGA-64 | |
| STMICROELECTRONICS STM8L101F3P6TR MCU, 8BIT, STM8L, 16MHZ, TSSOP-20 | |
| STMICROELECTRONICS STM8L151C8U6TR8 Bit Microcontroller, Ultra Low Power, STM8L15x, 16 MHz, 64 KB, 4 KB, 48 Pins, UFQFPN | |
| STMICROELECTRONICS STM8L151K4T6TR 8 Bit Microcontroller, Ultra Low Power, STM8L, 16 MHz, 16 KB, 2 KB, 32 Pins, LQFP | |
| ULTRA-LOW-POWER 8-BIT MCU WITH 8 |
| << Prev | Next >> |