STMicroelectronics, Inc. Microcontrollers STM32F407ZGT6J

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, 32 Bit, Cortex-M4, 168MHz, LQFP-144 is part of the STM32F4 series from STMicroelectronics. It features an ARM Cortex-M4 core with a floating-point unit (FPU) and operates at a maximum frequency of 168 MHz, delivering up to 210 DMIPS performance. The device includes up to 1 MB of Flash memory and 192 KB of SRAM, with an additional 4 KB of core-coupled memory (CCM). This microcontroller supports a wide range of peripherals, including USB OTG HS/FS, Ethernet, and multiple communication interfaces such as I2C, USART, and SPI. It is equipped with 17 timers, three 12-bit ADCs, and two 12-bit DACs, making it suitable for various applications requiring precise timing and analog signal processing. The device also offers low-power operation modes, including Sleep, Stop, and Standby, along with a real-time clock (RTC) and backup registers. It is available in a 144-pin LQFP package, providing up to 140 I/O ports with interrupt capabilities. This microcontroller is designed for applications that require high performance and extensive connectivity options.

Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, 32 Bit, Cortex-M4, 168MHz, LQFP-144 is part of the STM32F4 series from STMicroelectronics. It features an ARM Cortex-M4 core with a floating-point unit (FPU) and operates at a maximum frequency of 168 MHz, delivering up to 210 DMIPS performance. The device includes up to 1 MB of Flash memory and 192 KB of SRAM, with an additional 4 KB of core-coupled memory (CCM). This microcontroller supports a wide range of peripherals, including USB OTG HS/FS, Ethernet, and multiple communication interfaces such as I2C, USART, and SPI. It is equipped with 17 timers, three 12-bit ADCs, and two 12-bit DACs, making it suitable for various applications requiring precise timing and analog signal processing. The device also offers low-power operation modes, including Sleep, Stop, and Standby, along with a real-time clock (RTC) and backup registers. It is available in a 144-pin LQFP package, providing up to 140 I/O ports with interrupt capabilities. This microcontroller is designed for applications that require high performance and extensive connectivity options.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17882-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17882-ND
Microcontrollers 497-17882-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU - 685-STM32F407ZGT6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU
685-STM32F407ZGT6J
ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU 685-STM32F407ZGT6J
32-bit ARM Cortex-M4 MCU, 1MB Flash, 168MHz, LQFP Product overview: STM32F407ZGT6J from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 168MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 168MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407ZGT6J can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 168MHz, LQFP Product overview: STM32F407ZGT6J from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 168MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 168MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407ZGT6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262766-STM32F407ZGT6J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262766-STM32F407ZGT6J
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262766-STM32F407ZGT6J
Win Source Part Number: 1262766-STM32F407ZGT 6J Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F407ZGT6J,497-1 7882 Base Product Number: STM32F407 Product Status: Obsolete

Win Source Part Number: 1262766-STM32F407ZGT6J
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 168MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F407ZGT6J,497-17882
Base Product Number: STM32F407
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F407ZGT6J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F407ZGT6J
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F407ZGT6J
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32F407ZGT6J - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F407ZGT6J
Microcontrollers STM32F407ZGT6J
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
MCU 32-Bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 144-Pin LQFP Tray - 761-STM32F407ZGT6J - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 144-Pin LQFP Tray
761-STM32F407ZGT6J
MCU 32-Bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 144-Pin LQFP Tray 761-STM32F407ZGT6J
MCU 32-Bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 144-Pin LQFP Tray

MCU 32-Bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 144-Pin LQFP Tray

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F407ZGT6J
ARM Microcontrollers - MCU STM32F407ZGT6J
ARM Microcontrollers - MCU 32B ARM Cortex-M4 1Mb Flash 168MHz CPU

ARM Microcontrollers - MCU 32B ARM Cortex-M4 1Mb Flash 168MHz CPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F407ZGT6J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F407ZGT6J
Embedded - Microcontrollers STM32F407ZGT6J
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics - 99W9915 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics
99W9915
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics 99W9915
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F407ZGT6J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F407ZGT6J
Microcontrollers STM32F407ZGT6J
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17882-ND 685-STM32F407ZGT6J 1262766-STM32F407ZGT6J STM32F407ZGT6J STM32F407ZGT6J 761-STM32F407ZGT6J STM32F407ZGT6J STM32F407ZGT6J 99W9915 STM32F407ZGT6J
Product Name Microcontrollers ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 32-Bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 144-Pin LQFP Tray ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 192 KB 192 KB 1000 KB 192 KB 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
 - C164CILMCAKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
8 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details