Renesas Electronics Corporation 32-bit 32BIT 2MB Embedded Microcontroller MCU R5F564MFCDBG#21

Description
IC MCU 32BIT 2MB FLASH 176LFBGA Product overview: R5F564MFCDBG#21 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F564MFCDBG#21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 176LFBGA Product overview: R5F564MFCDBG#21 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F564MFCDBG#21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F564MFCDBG#21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F564MFCDBG#21
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F564MFCDBG#21
IC MCU 32BIT 2MB FLASH 176LFBGA Product overview: R5F564MFCDBG#21 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F564MFCDBG#21 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LFBGA Product overview: R5F564MFCDBG#21 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F564MFCDBG#21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F564MFCDBG#21 - 891085-R5F564MFCDBG#21 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F564MFCDBG#21
891085-R5F564MFCDBG#21
Embedded - Embedded - Microcontrollers - R5F564MFCDBG#21 891085-R5F564MFCDBG#21
Manufacturer: Renesas Electronics America Win Source Part Number: 891085-R5F564MFCDBG# 21 Series: RX600 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RXv2 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13) Core Processor: RXv2 Speed: 120MHz Package: Tray Package: 176-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 127 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 29x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: R5F564 Categories: Integrated Circuits (ICs) Case / Package: 176-LFBGA (13x13) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891085-R5F564MFCDBG#21
Series: RX600
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RXv2 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Core Processor: RXv2
Speed: 120MHz
Package: Tray
Package: 176-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 127
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 29x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: R5F564
Categories: Integrated Circuits (ICs)
Case / Package: 176-LFBGA (13x13)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - R5F564MFCDBG#21 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, RX64M CPU, 120MHz, CMOS, PBGA176

RISC Microcontroller, 32-Bit, FLASH, RX64M CPU, 120MHz, CMOS, PBGA176

Supplier's Site Datasheet
Microcontrollers - R5F564MFCDBG#21-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F564MFCDBG#21-ND
Microcontrollers R5F564MFCDBG#21-ND
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now
IC MCU 32BIT 2MB FLASH 176LFBGA - 668-R5F564MFCDBG#21 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 2MB FLASH 176LFBGA
668-R5F564MFCDBG#21
IC MCU 32BIT 2MB FLASH 176LFBGA 668-R5F564MFCDBG#21
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F564MFCDBG#21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F564MFCDBG#21
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F564MFCDBG#21
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site
Embedded - Microcontrollers - R5F564MFCDBG#21 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F564MFCDBG#21
Embedded - Microcontrollers R5F564MFCDBG#21
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site Datasheet
Microcontrollers - R5F564MFCDBG#21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F564MFCDBG#21
Microcontrollers R5F564MFCDBG#21
RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

RXv2 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F564MFCDBG#21
32-bit Microcontrollers - MCU R5F564MFCDBG#21
32-bit Microcontrollers - MCU RX64M 2MB, 512KB LFBGA176 120MHz

32-bit Microcontrollers - MCU RX64M 2MB, 512KB LFBGA176 120MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F564MFCDBG#21 891085-R5F564MFCDBG#21 R5F564MFCDBG#21 R5F564MFCDBG#21-ND 668-R5F564MFCDBG#21 R5F564MFCDBG#21 R5F564MFCDBG#21 R5F564MFCDBG#21 R5F564MFCDBG#21
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F564MFCDBG#21 Microcontrollers IC MCU 32BIT 2MB FLASH 176LFBGA Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 552 KB 2000 KB 552 KB 552 KB 552 KB 552 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.3 volts 3.6 volts
Serial Interface CAN, SDI, SPI, USB CAN; SPI; SCI; UART; USART; USB I²C; SPI; SCI; UART; USART; USB; CAN, EBI/EMI, Ethernet, I2C, LIN, MMC, SCI, SD, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details