Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F104GCGFB#V0

Description
IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F104GCGFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GCGFB#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F104GCGFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GCGFB#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F104GCGFB#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F104GCGFB#V0
IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F104GCGFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GCGFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F104GCGFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GCGFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F104GCGFB#V0 - 726215-R5F104GCGFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104GCGFB#V0
726215-R5F104GCGFB#V0
Embedded - Embedded - Microcontrollers - R5F104GCGFB#V0 726215-R5F104GCGFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 726215-R5F104GCGFB#V 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x8/10b Supply Voltage: 1.6V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: R5F104 Manufacturer Pack Quantity: 250 Data Bus Width: 16-Bit The number of I/O: 34 Date RAM Size: 4K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 726215-R5F104GCGFB#V0
Packaging: Tray
Mounting Style: SMD
Core Processor: RL78
Speed: 32MHz
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 10x8/10b
Supply Voltage: 1.6V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: R5F104
Manufacturer Pack Quantity: 250
Data Bus Width: 16-Bit
The number of I/O: 34
Date RAM Size: 4K x 8

Buy Now
Microcontrollers - R5F104GCGFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104GCGFB#V0-ND
Microcontrollers R5F104GCGFB#V0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104GCGFB#V0
16-bit Microcontrollers - MCU R5F104GCGFB#V0
16-bit Microcontrollers - MCU 16BIT MCU RL78/G14 32K 48QFP -40to+105C

16-bit Microcontrollers - MCU 16BIT MCU RL78/G14 32K 48QFP -40to+105C

Buy Now Datasheet
Microcontrollers - R5F104GCGFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104GCGFB#V0
Microcontrollers R5F104GCGFB#V0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104GCGFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104GCGFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104GCGFB#V0
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site
IC MCU 16BIT 32KB FLASH 48LFQFP - 668-R5F104GCGFB#V0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 48LFQFP
668-R5F104GCGFB#V0
IC MCU 16BIT 32KB FLASH 48LFQFP 668-R5F104GCGFB#V0
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F104GCGFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104GCGFB#V0
Embedded - Microcontrollers R5F104GCGFB#V0
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F104GCGFB#V0 726215-R5F104GCGFB#V0 R5F104GCGFB#V0-ND R5F104GCGFB#V0 R5F104GCGFB#V0 R5F104GCGFB#V0 668-R5F104GCGFB#V0 R5F104GCGFB#V0
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F104GCGFB#V0 Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 32KB FLASH 48LFQFP Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts 5 volts
Package Type Other; Tray LFQP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details