STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F63BK4B1 ST72F63BK4B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260425-ST72F63BK4B1 Series: ST7 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Core Size: 8-Bit Connectivity: I2C, SCI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: ST72F63BK4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260425-ST72F63BK4B1 Series: ST7 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Core Size: 8-Bit Connectivity: I2C, SCI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: ST72F63BK4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F63BK4B1 - 1260425-ST72F63BK4B1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F63BK4B1
1260425-ST72F63BK4B1
Embedded - Embedded - Microcontrollers - ST72F63BK4B1 1260425-ST72F63BK4B1
Manufacturer: STMicroelectronics Win Source Part Number: 1260425-ST72F63BK4B1 Series: ST7 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Core Size: 8-Bit Connectivity: I2C, SCI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: ST72F63BK4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260425-ST72F63BK4B1
Series: ST7
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 32-SDIP (0.400", 10.16mm)
Core Size: 8-Bit
Connectivity: I2C, SCI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: ST72F63BK4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Introduction Date: December 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8MHz 16KB Embedded Microcontroller MCU - 685-ST72F63BK4B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 16KB Embedded Microcontroller MCU
685-ST72F63BK4B1
8-bit 8MHz 16KB Embedded Microcontroller MCU 685-ST72F63BK4B1
8-Bit MCU, 8MHz, 16KB Flash, USB, I2C, SCI, SDIP Product overview: ST72F63BK4B1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK4B1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 16KB Flash, USB, I2C, SCI, SDIP Product overview: ST72F63BK4B1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK4B1 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72F63BK4B1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F63BK4B1-ND
Microcontrollers ST72F63BK4B1-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F63BK4B1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F63BK4B1
Embedded - Microcontrollers ST72F63BK4B1
IC MCU 8BIT 16KB FLASH 32SDIP

IC MCU 8BIT 16KB FLASH 32SDIP

Supplier's Site Datasheet
Microcontrollers - ST72F63BK4B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F63BK4B1
Microcontrollers ST72F63BK4B1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F63BK4B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F63BK4B1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F63BK4B1
IC MCU 8BIT 16KB FLASH 32SDIP

IC MCU 8BIT 16KB FLASH 32SDIP

Supplier's Site
8-bit Microcontrollers - MCU ST7263B Lo SPD USB 8B MCU FAMILY - 761-ST72F63BK4B1 - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU ST7263B Lo SPD USB 8B MCU FAMILY
761-ST72F63BK4B1
8-bit Microcontrollers - MCU ST7263B Lo SPD USB 8B MCU FAMILY 761-ST72F63BK4B1
8-bit Microcontrollers - MCU ST7263B Lo SPD USB 8B MCU FAMILY

8-bit Microcontrollers - MCU ST7263B Lo SPD USB 8B MCU FAMILY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1260425-ST72F63BK4B1 685-ST72F63BK4B1 ST72F63BK4B1-ND ST72F63BK4B1 ST72F63BK4B1 ST72F63BK4B1 761-ST72F63BK4B1
Product Name Embedded - Embedded - Microcontrollers - ST72F63BK4B1 8-bit 8MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU ST7263B Lo SPD USB 8B MCU FAMILY
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 4 to 5.5 volts 5 volts 4 to 5.5 volts 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C161PIL25FCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers