Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1245975-S9S12XS128J1
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
MC9S12XS - KNIFEFISH-16-bit MCU, 128KB Flash, 40MHz
HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: S9S12XS128J1CAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12XS128J1CAE can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 64LQFP
IC MCU 16BIT 128KB FLASH 64LQFP
HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LQFP
16-bit Microcontrollers - MCU 16B 128KFLSH, 64LQFP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1245975-S9S12XS128J1CAE | S9S12XS128J1CAE | S9S12XS128J1CAE-ND | 685-S9S12XS128J1CAE | S9S12XS128J1CAE | S9S12XS128J1CAE | 568-S9S12XS128J1CAE | S9S12XS128J1CAE | S9S12XS128J1CAE | S9S12XS128J1CAE |
| Product Name | Embedded - Embedded - Microcontrollers - S9S12XS128J1CAE | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | |
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| ROM Type | Flash | Flash | Flash | Flash; FLASH | ||||||
| Package Type | QFP; Other; LQFP64 | LFQP; Other; 64-LQFP | Other; Tray | QFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | |||
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | ||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz |