STMicroelectronics, Inc. ARM Cortex-M 48 MHz Embedded Microcontroller MCU STM32F051K6U7TR

Description
Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control and CEC functions Product overview: STM32F051K6U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K6U7TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control and CEC functions Product overview: STM32F051K6U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K6U7TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F051K6U7TR
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F051K6U7TR
Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control and CEC functions Product overview: STM32F051K6U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K6U7TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control and CEC functions Product overview: STM32F051K6U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K6U7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18743-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18743-1-ND
Microcontrollers 497-18743-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-18743-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18743-2-ND
Microcontrollers 497-18743-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-18743-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18743-6-ND
Microcontrollers 497-18743-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F051K6U7TR - 898118-STM32F051K6U7TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051K6U7TR
898118-STM32F051K6U7TR
Embedded - Embedded - Microcontrollers - STM32F051K6U7TR 898118-STM32F051K6U7TR
Manufacturer: STMicroelectronics Win Source Part Number: 898118-STM32F051K6U7 TR Series: STM32F0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Reel - TR Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 32-UFQFPN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18743-6, 497-18743-2, STM32F051K6U7TR-ND, 497-18743-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898118-STM32F051K6U7TR
Series: STM32F0
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Reel - TR
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 32-UFQFPN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18743-6, 497-18743-2, STM32F051K6U7TR-ND, 497-18743-1

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051K6U7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051K6U7TR
Embedded - Microcontrollers STM32F051K6U7TR
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051K6U7TR
ARM Microcontrollers - MCU STM32F051K6U7TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Access line MCU with 32 Kbytes Flash, 48 MHz CPU, motor control and CEC functions

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Access line MCU with 32 Kbytes Flash, 48 MHz CPU, motor control and CEC functions

Buy Now Datasheet
MCU, 32BIT, CORTEX-M0, 48MHZ, UFQFPN-32 - 761-STM32F051K6U7TR - Utmel Electronic Limited
Hong Kong, China
MCU, 32BIT, CORTEX-M0, 48MHZ, UFQFPN-32
761-STM32F051K6U7TR
MCU, 32BIT, CORTEX-M0, 48MHZ, UFQFPN-32 761-STM32F051K6U7TR
MCU, 32BIT, CORTEX-M0, 48MHZ, UFQFPN-32

MCU, 32BIT, CORTEX-M0, 48MHZ, UFQFPN-32

Supplier's Site
Microcontrollers - STM32F051K6U7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051K6U7TR
Microcontrollers STM32F051K6U7TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051K6U7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051K6U7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051K6U7TR
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F051K6U7TR 497-18743-1-ND 898118-STM32F051K6U7TR STM32F051K6U7TR STM32F051K6U7TR 761-STM32F051K6U7TR STM32F051K6U7TR STM32F051K6U7TR
Product Name ARM Cortex-M 48 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F051K6U7TR Embedded - Microcontrollers ARM Microcontrollers - MCU MCU, 32BIT, CORTEX-M0, 48MHZ, UFQFPN-32 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
RAM 8 KB 8 KB 32 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2.4 volts 3.6 volts
Package Type Other; UFQFPN Other; 32-UFQFN Exposed Pad QFP; Other; 32-UFQFPN (5x5) Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CG7998ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type Other; 0404 (1010 Metric), Concave
View Details
2 suppliers