8-bit MCU, 16KB Flash, 8MHz, TQFP, 32 I/O, I2C/SPI/SCI Product overview: ST72F325J4T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F325J4T6TR can be used for catalog matching and distributor lookup.
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Manufacturer: STMicroelectronics
Win Source Part Number: 742082-ST72F325J4T6T
Manufacturer Homepage: www.st.com
Reference case: QFP
Reference Date Code: 1528+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 44LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 44LQFP
8-bit Microcontrollers - MCU 8Bit MCU w/16 to 60k Flash/ROM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F325J4T6TR | ST72F325J4T6TR-ND | 742082-ST72F325J4T6TR | ST72F325J4T6TR | ST72F325J4T6TR | ST72F325J4T6TR | 761-ST72F325J4T6TR |
| Product Name | 8-bit 16KB 8MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ST72F325J4T6TR | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU 8Bit MCU w/16 to 60k Flash/ROM |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| Supply Voltage | 5 volts | 3.8 to 5.5 volts | 5.5 volts | 5 volts | |||
| Serial Interface | I2C, SPI, SCI | SPI; SCI | I²C; SPI; SCI; I2C, SCI, SPI | ||||
| Package Type | Other; TQFP | LFQP; Other; 44-LQFP | QFP; Other; 44-LQFP | Other; 44-LQFP | QFP; Other; 44-LQFP |