Texas Instruments High-Performance Analog Microcontrollers RM46L450CZWTT

Description
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)
Request a Quote Datasheet
Description
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - RM46L450CZWTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
RM46L450CZWTT-ND
Microcontrollers RM46L450CZWTT-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - RM46L450CZWTT - 793270-RM46L450CZWTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM46L450CZWTT
793270-RM46L450CZWTT
Embedded - Embedded - Microcontrollers - RM46L450CZWTT 793270-RM46L450CZWTT
Manufacturer: Texas Instruments Win Source Part Number: 793270-RM46L450CZWTT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 200MHz Package: 337-LFBGA Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 101 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM46L450 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 793270-RM46L450CZWTT
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 200MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 101
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: RM46L450
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Industrial 32-bit 80MHz Embedded Microcontroller MCU - 685-RM46L450CZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 80MHz Embedded Microcontroller MCU
685-RM46L450CZWTT
Industrial 32-bit 80MHz Embedded Microcontroller MCU 685-RM46L450CZWTT
32-Bit RISC Flash MCU, Cortex R4F, 80MHz, 337-NFBGA, Industrial Product overview: RM46L450CZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L450CZWTT can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Cortex R4F, 80MHz, 337-NFBGA, Industrial Product overview: RM46L450CZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L450CZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - RM46L450CZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM46L450CZWTT
Microcontrollers RM46L450CZWTT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
IC MCU 32BIT 1MB FLASH 337NFBGA - 815-RM46L450CZWTT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 337NFBGA
815-RM46L450CZWTT
IC MCU 32BIT 1MB FLASH 337NFBGA 815-RM46L450CZWTT
IC MCU 32BIT 1MB FLASH 337NFBGA

IC MCU 32BIT 1MB FLASH 337NFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM46L450CZWTT
ARM Microcontrollers - MCU RM46L450CZWTT
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, EMAC, USB 337-NFBGA -40 to 105

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, EMAC, USB 337-NFBGA -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM46L450CZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM46L450CZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers RM46L450CZWTT
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site
Embedded - Microcontrollers - RM46L450CZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM46L450CZWTT
Embedded - Microcontrollers RM46L450CZWTT
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM46L450CZWTT-ND 793270-RM46L450CZWTT 685-RM46L450CZWTT RM46L450CZWTT 815-RM46L450CZWTT RM46L450CZWTT RM46L450CZWTT RM46L450CZWTT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - RM46L450CZWTT Industrial 32-bit 80MHz Embedded Microcontroller MCU Microcontrollers IC MCU 32BIT 1MB FLASH 337NFBGA ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 200 MHz 200 MHz 80 MHz 200 MHz 200 MHz
Bits Other; A/D 24x12b
RAM 128 KB 1000 KB 128 KB 128 KB 128 KB
ROM 1000 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers