STMicroelectronics, Inc. 8-bit 8MHz 60KB Embedded Microcontroller MCU ST72F561R9TA

Description
8-bit MCU, 8MHz, 60KB FLASH, 48 I/O, LQFP, SPI, CAN, SCI Product overview: ST72F561R9TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561R9TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8MHz, 60KB FLASH, 48 I/O, LQFP, SPI, CAN, SCI Product overview: ST72F561R9TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561R9TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 60KB Embedded Microcontroller MCU
685-ST72F561R9TA
8-bit 8MHz 60KB Embedded Microcontroller MCU 685-ST72F561R9TA
8-bit MCU, 8MHz, 60KB FLASH, 48 I/O, LQFP, SPI, CAN, SCI Product overview: ST72F561R9TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561R9TA can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 60KB FLASH, 48 I/O, LQFP, SPI, CAN, SCI Product overview: ST72F561R9TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561R9TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72F561R9TA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F561R9TA-ND
Microcontrollers ST72F561R9TA-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F561R9TA - 897850-ST72F561R9TA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F561R9TA
897850-ST72F561R9TA
Embedded - Embedded - Microcontrollers - ST72F561R9TA 897850-ST72F561R9TA
Manufacturer: STMicroelectronics Win Source Part Number: 897850-ST72F561R9TA Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 3.8V ~ 5.5V Part Status: Obsolete Family Name: ST72F56 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 897850-ST72F561R9TA
Series: ST7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Core Processor: ST7
Speed: 8MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 3.8V ~ 5.5V
Part Status: Obsolete
Family Name: ST72F56
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F561R9TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F561R9TA
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F561R9TA
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site
Microcontrollers - ST72F561R9TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F561R9TA
Microcontrollers ST72F561R9TA
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
8-bit Microcontrollers - MCU Flash 60K SPI/2SCI/C - 761-ST72F561R9TA - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU Flash 60K SPI/2SCI/C
761-ST72F561R9TA
8-bit Microcontrollers - MCU Flash 60K SPI/2SCI/C 761-ST72F561R9TA
8-bit Microcontrollers - MCU Flash 60K SPI/2SCI/C

8-bit Microcontrollers - MCU Flash 60K SPI/2SCI/C

Supplier's Site
Embedded - Microcontrollers - ST72F561R9TA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F561R9TA
Embedded - Microcontrollers ST72F561R9TA
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F561R9TA ST72F561R9TA-ND 897850-ST72F561R9TA ST72F561R9TA ST72F561R9TA 761-ST72F561R9TA ST72F561R9TA
Product Name 8-bit 8MHz 60KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST72F561R9TA Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Flash 60K SPI/2SCI/C Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB 60 KB 2 KB 2 KB 2 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 5.5 volts 5 volts
Serial Interface SPI, CAN, SCI CAN; SPI; SCI SPI; SCI; CAN, SCI, SPI
Package Type Other; LQFP LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details